EN
  • EN
  • DE

MAX221EEAE-T

Part No MAX221EEAE-T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-232 5V 16-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 207346-MAX221EEAE-T
Ultra Librarian 3D Model Ultra Librarian MAX221EEAE-T CAD Model

Description

Introducing the MAX221EEAE-T from Maxim Integrated

The MAX221EEAE-T is a state-of-the-art USB transceiver chip that has been meticulously designed by Maxim Integrated to provide a robust and versatile interface solution for USB 2.0 communication. This compact and efficient transceiver is an ideal component for a wide array of applications, ranging from portable devices to complex communication systems.

Key Features

  • USB 2.0 Compliant: The MAX221EEAE-T conforms to the USB 2.0 specification, ensuring compatibility with a broad range of USB-enabled devices.
  • Integrated Protection: It comes with built-in electrostatic discharge (ESD) protection circuitry, guarding the device against the common electrical transients that can occur during regular usage.
  • Low Power Consumption: Designed with power efficiency in mind, this transceiver operates with minimal power draw, making it suitable for battery-powered applications.
  • High Data Transfer Rates: It supports full-speed (12Mbps) and low-speed (1.5Mbps) data rates, providing flexibility for various data-intensive applications.
  • Compact Package: The MAX221EEAE-T is available in a small 16-pin SSOP package, which is perfect for space-constrained designs.

Applications

The versatility of the MAX221EEAE-T makes it an excellent choice for a multitude of applications. It is particularly well-suited for:

  • Portable USB devices such as external hard drives and media players
  • USB peripheral devices like printers, scanners, and cameras
  • Embedded systems requiring USB connectivity
  • Industrial control interfaces that utilize USB for communication

Quality and Reliability

Maxim Integrated is renowned for its commitment to quality, and the MAX221EEAE-T is no exception. This USB transceiver is built to meet the highest standards of reliability and performance, ensuring that it can withstand the rigors of real-world use. Whether you are designing consumer electronics or industrial equipment, the MAX221EEAE-T provides the dependable USB interface you need to keep your products connected and functioning flawlessly.

With its combination of features, the MAX221EEAE-T from Maxim Integrated stands as a superior choice for designers looking to incorporate USB functionality into their next project with confidence and ease.

You May Also Be Interested in

Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess