EN
  • EN
  • DE

MAX221EEAE

Part No MAX221EEAE
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 1/1 Transceiver Full RS232 16-SSOP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SSOP (0.209", 5.30mm Width)
Case / Package 16-SSOP
Family Name MAX221
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number Q1345342A, Q2569952, Q3147852
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881339-MAX221EEAE
Ultra Librarian 3D Model Ultra Librarian MAX221EEAE CAD Model

Description

Maxim Integrated MAX221EEAE Product Overview

The MAX221EEAE from Maxim Integrated is a high-performance, low-power RS-232 transceiver, specifically designed to meet the rigorous demands of modern serial communication systems. This device integrates a dual driver/receiver that operates from a single +5V power supply and is capable of running at data rates up to 120kbps while maintaining RS-232 output levels.

Key Features

  • Integrated Charge Pump Circuitry: The MAX221EEAE eliminates the need for a bipolar ±12V power supply by including onboard charge pump circuitry, which generates ±10V from a single 5V source to drive the RS-232 output levels.
  • Low Power Consumption: This device is designed for low-power operation, making it an ideal choice for battery-powered and portable applications.
  • Enhanced ESD Protection: It offers enhanced Electrostatic Discharge (ESD) protection up to ±15kV, ensuring robust performance in environments prone to static discharge.
  • Small Footprint: The MAX221EEAE comes in a compact 16-pin SSOP (Shrink Small Outline Package), allowing for a minimal PCB footprint and ease of integration into space-constrained designs.
  • Dual Driver/Receiver: This transceiver includes two drivers and two receivers, providing the flexibility to support a full-duplex communication link.

Applications

The MAX221EEAE is suitable for a broad range of applications where reliable serial communication is required. Typical applications include:

  • Portable Computing Devices
  • Battery-Powered Equipment
  • Data Acquisition Systems
  • Industrial and Process Control Systems
  • Point-of-Sale (POS) Systems

Conclusion

In conclusion, the MAX221EEAE from Maxim Integrated is a versatile, reliable, and efficient RS-232 transceiver that addresses the needs of modern serial data communication systems. Its integration of charge pump technology, low power consumption, and compact size makes it an excellent choice for designers looking to implement RS-232 interfaces with minimal external components and robust protection features.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2090 $57.4630
15+ $6.7356 $101.0340
23+ $6.5252 $150.0796
32+ $6.3147 $202.0704
41+ $6.1042 $250.2722
55+ $5.4727 $300.9985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess