EN
  • EN
  • DE

MAX2242EBC+TW

Part No MAX2242EBC+TW
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Amplifiers
Manufacturer Maxim Integrated
Win Source Part Number 311347-MAX2242EBC+TW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2242EBC+TW CAD Model

Description

Product Overview: MAX2242EBC+TW

The MAX2242EBC+TW is a high-performance, low-voltage, linear power amplifier (PA) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This component is specifically engineered to meet the rigorous demands of wireless and RF applications, delivering exceptional quality and reliability.

Key Features

  • Frequency Range: The MAX2242EBC+TW operates within the 2.4GHz to 2.5GHz frequency range, making it suitable for a wide range of ISM band applications, including Bluetooth, WiFi, and other wireless communication systems.
  • Power Output: It is capable of delivering a high output power, which is crucial for maintaining robust signal strength and ensuring reliable wireless communication over distance.
  • Low Voltage Operation: With its low-voltage operation, this PA is optimized for battery-powered devices, helping to extend the battery life of portable equipment.
  • High Linearity: The MAX2242EBC+TW boasts high linearity, which minimizes signal distortion and ensures the integrity of the transmitted data.
  • Adjustable Bias Control: The adjustable bias control allows for performance optimization, enabling users to balance between power output and current consumption based on the specific needs of their application.

Applications

The MAX2242EBC+TW is well-suited for a variety of applications that require a reliable and efficient power amplification solution. Its compatibility with 2.4GHz wireless standards makes it an ideal choice for:

  • Wireless LANs (WLANs)
  • Bluetooth-enabled devices
  • Home RF devices
  • Wireless speakers and headphones
  • Other ISM band transmitters

Package and Quality

Maxim Integrated packages the MAX2242EBC+TW in a compact, surface-mountable form factor, facilitating easy integration into a wide array of device designs. The component is manufactured to meet high-quality standards, ensuring both reliability and performance for critical wireless applications.

In summary, the MAX2242EBC+TW from Maxim Integrated represents a versatile and efficient solution for designers looking to enhance the wireless capabilities of their products with a reliable power amplifier that does not compromise on performance or power consumption.

You May Also Be Interested in

NXP / Nexperia
BGU8823
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us
NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
Broadcom Limited
IC RF AMP VSAT 20GHZ-45GHZ MOD / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $547.3685
Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
Renesas Electronics America
IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN / RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Lowest to $12.4215
Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $8.7313
Maxim Integrated
IC AMP AM FM 148KHZ-30MHZ 24TQFN / RF Amplifier IC AM, FM 148kHz ~ 30MHz, 65MHz ~ 162.5MHz 24-TQFN (4x4)
Lowest to $8.7970

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1358 $65.0864
18+ $6.6759 $120.1662
27+ $6.4668 $174.6036
37+ $6.2589 $231.5793
48+ $6.0499 $290.3952
64+ $5.4239 $347.1296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess