EN
  • EN
  • DE

MAX225CWI+

Part No MAX225CWI+
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829708-MAX225CWI+
Ultra Librarian 3D Model Ultra Librarian MAX225CWI+ CAD Model

Description

The MAX225CWI+ is a high-performance RS-232 Interface IC from Maxim Integrated, designed to meet the needs of advanced communication systems. This integrated circuit is a part of Maxim's family of transceivers intended for high-speed serial communication links that require a full-duplex asynchronous receiver and transmitter (UART) interface.

Key Features

  • Integrated Charge Pump Circuitry: The device includes a charge pump that eliminates the need for an external +/-12V power supply, allowing the IC to operate from a single 5V source.
  • High Data Rate: It is capable of supporting data rates up to 120kbps, making it suitable for high-speed data communication.
  • Low Power Consumption: The MAX225CWI+ is designed for low power operation, which reduces power consumption and extends battery life in portable applications.
  • ESD Protection: This IC features built-in electrostatic discharge (ESD) protection circuits, safeguarding the device against the harsh conditions found in industrial environments.
  • Dual Receiver/Tx: It includes two drivers and two receivers, providing the flexibility needed for various communication configurations.

Applications

The MAX225CWI+ is ideal for a variety of applications where reliable data transmission is critical. Its robust design and high-speed capabilities make it well-suited for:

  • Point-of-sale (POS) systems
  • Network equipment
  • Industrial control systems
  • Data acquisition systems
  • Medical equipment
  • Portable battery-operated devices

Package and Quality

The MAX225CWI+ comes in a wide-body, 28-pin SOIC package, providing a compact footprint for space-constrained applications. Maxim Integrated is known for its commitment to quality, and this product is no exception. It is manufactured to the highest standards to ensure reliable performance and durability over a wide temperature range.

With its combination of features, the MAX225CWI+ RS-232 Interface IC from Maxim Integrated stands out as a versatile solution for designers looking to implement robust serial communication in their products.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9218 $93.8436
4+ $38.5000 $154.0000
5+ $37.2968 $186.4840
7+ $36.0938 $252.6566
9+ $34.8906 $314.0154
12+ $31.2813 $375.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess