EN
  • EN
  • DE

MAX22701DASA+

Part No MAX22701DASA+
Manufacturer Maxim Integrated
Catalog Isolators - Gate Drivers
Description ULTRA-HIGH CMTI SILICON-CARBIDE / Gate Driver Capacitive Coupling 3000Vrms 1 Channel 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 300kV/µs
Propagation Delay tpLH / tpHL (Max) 36ns, 36ns
Pulse Width Distortion (Max) 2ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns (Max)
Voltage - Output Supply 13V ~ 36V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Approval Agency CSA, cUL, UL
Base Product Number MAX22701
Standard Package 100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1348646-MAX22701DASA+
Ultra Librarian 3D Model Ultra Librarian MAX22701DASA+ CAD Model

Description

Maxim Integrated MAX22701DASA+ Isolated Gate Drivers

The MAX22701DASA+ from Maxim Integrated is a high-performance, single-channel isolated gate driver designed for use in a variety of applications, particularly those requiring reliable operation in harsh industrial environments. This component is part of Maxim Integrated's extensive line of power management solutions, and it excels in driving power switches such as IGBTs and MOSFETs with precision and efficiency.

With an isolation rating of 3kV RMS for 60 seconds, the MAX22701DASA+ provides robust galvanic isolation between the low-voltage and high-voltage sides, which is essential for safety and system protection. The device employs Maxim's proprietary process technology to achieve high Common-Mode Transient Immunity (CMTI) of 300kV/μs, ensuring stable operation in the presence of fast voltage transients and reducing the risk of erroneous gate drive signals.

The MAX22701DASA+ operates over a wide supply voltage range of 4.5V to 35V, making it versatile for various power supply designs. It also features undervoltage lockout (UVLO) protection to ensure that the gate driver operates only when the supply voltage is sufficient to maintain proper gate drive levels, thereby safeguarding the power switches from potentially damaging conditions.

Additional features of the MAX22701DASA+ include a 2A peak source and sink current capability, which allows for fast switching of power devices, reducing switching losses and improving overall efficiency. The device's outputs are also 3-state, which provides flexibility in controlling the power switch states and enables energy-saving modes.

For ease of integration, the MAX22701DASA+ comes in a compact 8-pin SOP package with a default 8mm creepage and clearance. This package size helps minimize board space while maintaining compliance with safety standards. The driver is also specified for operation over the -40°C to +125°C temperature range, ensuring reliable performance in extreme conditions.

In summary, the Maxim Integrated MAX22701DASA+ isolated gate driver is a highly reliable and efficient solution for controlling power switches in demanding applications. Its high isolation, robust CMTI, and comprehensive protection features make it an ideal choice for engineers looking to enhance system performance and reliability.

You May Also Be Interested in

ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess