EN
  • EN
  • DE

MAX230

Part No MAX230
Manufacturer Maxim Integrated
Description +5V-Powered, Multichannel RS-232 Drivers/Receivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212676-MAX230
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX230 CAD Model

Description

Introducing the MAX230 from Maxim Integrated

The MAX230 is a state-of-the-art serial communication integrated circuit developed by Maxim Integrated, a leader in analog and mixed-signal engineering. This product is designed to facilitate reliable, high-speed data transfers, making it an ideal choice for a wide range of applications in the industrial, telecommunications, and networking sectors.

At the heart of the MAX230 is its robust line driver and receiver pair that can transmit data over long distances or noisy environments. The device is compliant with the RS-232 standard, ensuring compatibility with serial ports on a variety of microcontrollers, computers, and peripherals. The MAX230 supports data rates up to 120 kbps, providing a balance between speed and signal integrity.

One of the key features of the MAX230 is its low-power consumption, which makes it suitable for battery-powered devices. The integrated charge pump circuitry allows the MAX230 to generate the necessary RS-232 voltage levels (+/-10V) from a single 5V power supply, simplifying the power design for system architects and reducing the overall bill of materials.

The MAX230 is equipped with multiple drivers and receivers, offering flexibility in interfacing with multiple RS-232 connections. Each driver and receiver has been designed to withstand ±30V input levels, enhancing the device's robustness against voltage spikes and surges commonly found in industrial environments.

Maxim Integrated has also prioritized ease of use in the design of the MAX230. The device comes in a compact package, saving valuable board space without compromising performance. Additionally, the MAX230 is fully plug-and-play, requiring minimal configuration to get started, and it features an automatic power-down function that reduces power consumption when not in active use.

Whether you're developing data acquisition systems, point-of-sale terminals, or any other application that requires reliable serial communication, the MAX230 from Maxim Integrated is a choice that offers performance, durability, and efficiency. With Maxim's reputation for quality and support, the MAX230 is set to be a cornerstone in your next design project.

For further information and detailed specifications, please refer to the MAX230 datasheet available on the Maxim Integrated website.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6068 $63.0340
12+ $10.3442 $124.1304
18+ $10.0208 $180.3744
24+ $9.6974 $232.7376
31+ $9.3740 $290.5940
42+ $8.4049 $353.0058
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess