EN
  • EN
  • DE

MAX2309EGI-B50070

Part No MAX2309EGI-B50070
Manufacturer Maxim Integrated
Catalog RF Demodulators
Description CDMA IF VGA AND I/Q DEMODULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Demodulators
Mfr Maxim Integrated
Series MAX2309
Package Bulk
Product Status Active
Function Demodulator, Amplifier
LO Frequency 40MHz ~ 300MHz
RF Frequency 40MHz ~ 300MHz
P1dB -9dBm
Gain 61dB
Current - Supply 25.9 mA
Voltage - Supply 2.7V
Mounting Type Surface Mount
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (5x5)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 925267-MAX2309EGI-B50070
Ultra Librarian 3D Model Ultra Librarian MAX2309EGI-B50070 CAD Model

Description

The MAX2309EGI-B50070 is a high-performance, low-power, RF-to-IF downconverter IC designed by Maxim Integrated for use in digital cellular and PCS applications. This versatile component is engineered to provide exceptional signal processing capabilities for mobile communication devices, ensuring reliable performance even in challenging environments.

At the heart of the MAX2309EGI-B50070 is an advanced silicon germanium (SiGe) process that enables it to operate with high linearity and low noise figures. This process also allows the downconverter to work efficiently across a wide range of temperatures, making it suitable for outdoor and rugged applications.

Key Features:

  • Frequency Range: The device is designed to support a broad frequency range, making it adaptable for various communication standards.
  • Low Noise Figure: With its low noise figure, the MAX2309EGI-B50070 ensures that the signal integrity is maintained, leading to clearer voice and data transmission.
  • High Linearity: The high linearity of this IC prevents signal distortion, which is crucial for maintaining the quality of complex modulated signals.
  • Integrated LO Buffer: An integrated local oscillator (LO) buffer reduces the need for external components, simplifying the design and saving board space.
  • Power Efficiency: The device operates with low power consumption, which is vital for battery-powered devices, extending their operational life.

Applications:

The MAX2309EGI-B50070 is ideal for a variety of applications within the telecommunications sector. It is particularly suited for:

  • Mobile phones and smartphones
  • Wireless data modems
  • Base station receivers
  • Wireless local loop systems
  • Other RF receiver applications

Maxim Integrated's commitment to quality ensures that the MAX2309EGI-B50070 meets the highest standards of performance and reliability, providing designers with a trusted solution for their RF downconversion needs.

You May Also Be Interested in

ON Semiconductor
IC RDS DEMODULATION 30SSOP
Lowest to $3.5874
ON Semiconductor
Need more? Email Us
ON Semiconductor
IC RDS DEMODULATION 24SOIC
Lowest to $2.5988
ON Semiconductor
IC RDS DEMODULATION 24SOIC
Need more? Email Us
NXP / Nexperia
IC IF DEMODULATOR DGTL 40HVQFN / Dmod 40-Pin HVQFN EP Tray
Lowest to $2.6115
Skyworks Solutions Inc.
IC QUADRATURE DEMOD 32-RFLGA / Quadrature Demodulator -40°C to 85°C 32-Pin RFLGA
Need more? Email Us
Texas Instruments
IC MIXER/CARRIER REMOVR 160-QFP
Need more? Email Us
ON Semiconductor
IC RDS DEMODULATION 100MW 16SSOP / Dmod Automotive 16-Pin SSOP T/R
Lowest to $0.9604
Analog Devices Inc.
IC DEMODULATOR I/Q QUAD 40LFCSP
Lowest to $72.1805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3791 $59.4775
60+ $1.9521 $117.1260
92+ $1.8911 $173.9812
127+ $1.8301 $232.4227
164+ $1.7692 $290.1488
219+ $1.5860 $347.3340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess