EN
  • EN
  • DE

MAX2309EGI-T

Part No MAX2309EGI-T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Misc ICs and Modules
Manufacturer Maxim Integrated
Win Source Part Number 311355-MAX2309EGI-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2309EGI-T CAD Model

Description

The MAX2309EGI-T is a state-of-the-art RF transceiver module designed and manufactured by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This transceiver is specifically engineered to meet the demanding requirements of advanced wireless communication systems.

Key Features

  • High Integration: The MAX2309EGI-T integrates multiple functions into a single chip, including a receiver, transmitter, voltage-controlled oscillator (VCO), and frequency synthesizer, simplifying design and saving board space.
  • Low Power Consumption: Designed for battery-powered devices, it features low power consumption, which is crucial for extending the battery life of portable equipment.
  • Dual-Band Operation: It supports dual-band operation, making it versatile for use in global systems that operate on different frequency bands.
  • High Performance: The device offers excellent receiver sensitivity and selectivity, ensuring reliable communication even in challenging conditions with high levels of interference.
  • Programmable: The integrated frequency synthesizer can be programmed for various channel spacing requirements, providing flexibility for different communication standards.

Applications

The MAX2309EGI-T is suitable for a wide range of applications, including:

  • Mobile and portable communication devices
  • Wireless infrastructure equipment
  • Wireless local loop systems
  • Multi-mode base stations and terminals

Technical Specifications

  • Supply Voltage: Specified for operation from a single supply voltage
  • Operating Temperature Range: Designed to operate over an extended temperature range
  • Package: Available in a compact, surface-mount package

The MAX2309EGI-T transceiver by Maxim Integrated is your go-to component for robust and high-performance wireless communication solutions. Its advanced features and integrated design make it an ideal choice for engineers looking to develop cutting-edge wireless products.

You May Also Be Interested in

MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
MMIC PHASE SHIFTER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess