EN
  • EN
  • DE

MAX230EPP+

Part No MAX230EPP+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 5/0 Driver RS232 20-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Protocol RS232
Number of Drivers/Receivers 5/0
Data Rate 250kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 20-PDIP
Win Source Part Number 021331-MAX230EPP+
Ultra Librarian 3D Model Ultra Librarian MAX230EPP+ CAD Model

Description

Maxim Integrated MAX230EPP+ Overview

The MAX230EPP+ from Maxim Integrated is a robust, high-performance RS-232 transceiver chip designed to facilitate serial communication in a wide range of applications. This integrated circuit (IC) is part of Maxim's family of transceivers that provide the necessary level conversion between RS-232 and TTL/CMOS logic levels. The MAX230EPP+ is ideal for applications that require reliable data transfer over long distances or in noisy environments.

Key Features

  • Interface Type: The device supports RS-232 interface, which is widely used in serial communication protocols.
  • Data Rate: The MAX230EPP+ is capable of operating at data rates up to 120kbps, making it suitable for a variety of data-intensive applications.
  • Driver/Receiver Count: It includes 2 driver and 2 receiver channels, allowing for full-duplex communication.
  • Supply Voltage: This transceiver operates at a single +5V power supply, which is convenient for systems that run on standard logic levels.
  • ESD Protection: The device features built-in electrostatic discharge (ESD) protection up to ±15kV, ensuring robust performance against electrical disturbances.
  • Low Power Shutdown: An added benefit is the low-power shutdown mode, which reduces power consumption when the device is not in active use.
  • Package: The MAX230EPP+ is available in a 20-pin DIP (Dual In-line Package) that is easy to handle and integrate into a variety of designs.

Applications

The MAX230EPP+ is versatile and can be used in numerous applications, including:

  • Point-of-sale (POS) terminals
  • Data acquisition systems
  • Industrial control and automation
  • Networking equipment
  • Peripheral device interfaces

With its combination of high data rate, ESD protection, and low-power consumption, the MAX230EPP+ from Maxim Integrated is an excellent choice for designers looking to implement reliable RS-232 communications in their products. Its robust feature set ensures that it can meet the demands of a variety of complex and critical communication tasks.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0841 $70.4205
10+ $11.5558 $115.5580
16+ $11.1943 $179.1088
22+ $10.8339 $238.3458
28+ $10.4724 $293.2272
37+ $9.3890 $347.3930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess