EN
  • EN
  • DE

MAX2323EGI

Part No MAX2323EGI
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description TRIPLE/DUAL-MODE CDMA LMN/MIXER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function LNA/Mixer
Frequency 1.8GHz ~ 2.2GHz
RF Type CDMA, Cellular, PCS
Secondary Attributes Triple/Dual-Mode
Mounting Type Surface Mount
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (5x5)
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 209792-MAX2323EGI
Ultra Librarian 3D Model Ultra Librarian MAX2323EGI CAD Model

Description

MAX2323EGI - Maxim Integrated

The MAX2323EGI from Maxim Integrated is a high-performance, dual-band, low-noise amplifier/mixer designed to meet the demanding requirements of wireless communication infrastructures. This integrated circuit is particularly suited for base station applications in the GSM850, GSM900, DCS, and PCS bands. Its versatility and advanced design make it an excellent choice for engineers looking to enhance the RF section of their communication systems.

Key Features:

  • Dual-Band Operation: Operates seamlessly in multiple frequency bands, making it a flexible solution for multi-band communication systems.
  • Low Noise Figure: Provides a low noise figure, which is critical for maintaining a high signal-to-noise ratio and improving overall system sensitivity.
  • High Linearity: Exhibits high linearity, ensuring minimal distortion in signal processing, which is vital for maintaining signal integrity.
  • Integrated LO Buffer: Comes with an integrated local oscillator (LO) buffer, reducing the need for external components and simplifying design.
  • Single Supply Voltage: Operates on a single supply voltage, streamlining power management within the system.
  • Compact Package: Housed in a compact 28-pin SSOP package, which conserves board space and is suitable for space-constrained applications.

Applications:

  • Base Stations for GSM850, GSM900, DCS, and PCS
  • Wireless Local Loop (WLL) Systems
  • Point-to-Multipoint Systems
  • Wireless Infrastructure

The MAX2323EGI is designed to deliver optimal performance with a focus on reliability and efficiency. Maxim Integrated's commitment to quality ensures that this component meets the rigorous standards required for professional-grade communications equipment. Whether upgrading existing systems or constructing new networks, the MAX2323EGI is a robust choice for modern RF applications.

You May Also Be Interested in

MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER SURFACE MOUNT
Need more? Email Us
MACOM Technology Solutions
DRIVER,ALGAAS,2 CH,+5V/50MA,-50V
Need more? Email Us
CL1
MACOM Technology Solutions
LIMITER,CASCADED W/SMA CONNECTOR
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8769 $61.8921
21+ $5.6433 $118.5093
32+ $5.4666 $174.9312
44+ $5.2899 $232.7556
57+ $5.1143 $291.5151
76+ $4.5854 $348.4904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,730 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess