EN
  • EN
  • DE

MAX2326ESE

Part No MAX2326ESE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702597-MAX2326ESE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2326ESE CAD Model

Description

Introducing the MAX2326ESE from Maxim Integrated

The MAX2326ESE is a high-performance, intermediate-frequency (IF) receiver designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This product is specifically tailored for the demanding requirements of wireless communication systems, particularly those operating under the IS-95 CDMA standard. The MAX2326ESE is a versatile component that is also suitable for other applications such as WCDMA, GPS, and QPSK/OFDM-based systems.

At the heart of the MAX2326ESE is a sophisticated RF-to-IF downconverter that ensures exceptional signal fidelity and noise performance. It features a low-noise amplifier (LNA) with an adjustable gain control, which allows for optimal signal reception under varying signal conditions. The device also includes a mixer and an IF amplifier, both of which contribute to its ability to provide high-quality signal processing while maintaining low power consumption.

The MAX2326ESE is engineered to operate over a wide frequency range, making it a flexible solution for a variety of RF systems. It supports a 2.7V to 5.5V supply voltage, which provides designers with the flexibility to use the device in different power environments. Additionally, the MAX2326ESE is available in a compact 16-pin narrow SO package, making it ideal for space-constrained applications.

Key features of the MAX2326ESE include:

  • High dynamic range to ensure clear signal reception
  • Low-noise figure for improved sensitivity
  • Adjustable gain for versatile signal management
  • Integrated LO buffer to reduce external component count
  • Power-down mode for energy-saving applications

This product is designed for ease of integration into existing and new designs, with a simple interface that allows for straightforward connection to other system components. Whether you're designing a mobile phone, a base station, or a complex satellite communication system, the MAX2326ESE offers the reliability and performance that Maxim Integrated is known for.

With the MAX2326ESE, Maxim Integrated continues to deliver innovative solutions that push the boundaries of RF and IF technology, providing engineers with the components they need to create the next generation of wireless communication devices.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $3.2176

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess