EN
  • EN
  • DE

MAX232EESE+T

Part No MAX232EESE+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Dual Transmitter/Receiver RS-232 16-Pin SOIC N T/R / IC RS-232 DRVR/RCVR 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 021350-MAX232EESE+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX232E
Introduction Date May 01, 1996
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX232EESE+T CAD Model

Description

MAX232EESE+T RS-232 Interface IC by Maxim Integrated

The MAX232EESE+T from Maxim Integrated is a highly-reliable RS-232 Interface IC that is designed to meet the communication needs of various electronic applications. This device serves as a bridge between a TTL or CMOS logic level and RS-232 compatible signal levels, thus facilitating serial communication between microcontrollers and computer serial ports or other RS-232 compliant devices.

Encased in a sleek 16-SOIC package, the MAX232EESE+T offers dual drivers and receivers, providing the necessary hardware to convert TTL logic levels to RS-232 signal levels and vice versa. This feature-rich IC is well-suited for applications that require a reliable and robust serial communication interface, such as industrial control systems, point-of-sale (POS) terminals, and data acquisition systems.

The MAX232EESE+T operates from a single 5V power supply, making it compatible with a wide range of digital systems. Its low-power shutdown mode helps in conserving energy when the device is not in active use, making it an ideal choice for battery-operated or power-sensitive applications. Furthermore, the device is equipped with charge pump circuitry that generates the necessary RS-232 voltage levels (±10V) from the 5V supply, eliminating the need for additional power supplies.

This interface IC is designed with a 120kbps data rate capability, ensuring swift and efficient data transmission. It also incorporates a 1µA supply current in shutdown mode, which significantly reduces power consumption. The MAX232EESE+T is characterized for operation from -40°C to +85°C, allowing it to perform reliably in a wide range of environmental conditions.

Maxim Integrated's MAX232EESE+T is an excellent choice for designers looking for a compact, efficient, and easy-to-implement RS-232 communication solution. Its industry-standard footprint and pin configuration make it a drop-in replacement for many existing designs, simplifying the upgrade process and reducing time to market for new products.

With its combination of features, the MAX232EESE+T stands out as a versatile component for any design requiring RS-232 interfacing, ensuring reliable communication and efficient operation across a variety of applications.

You May Also Be Interested in

Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4486 $51.7290
36+ $2.8296 $101.8656
55+ $2.7412 $150.7660
76+ $2.6527 $201.6052
98+ $2.5643 $251.3014
131+ $2.2991 $301.1821
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,960 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess