EN
  • EN
  • DE

MAX232MLE/833

Part No MAX232MLE/833
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702618-MAX232MLE/833
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX232MLE/833 CAD Model

Description

Maxim Integrated's MAX232MLE/833: High-Performance RS-232 Transceivers

Maxim Integrated's MAX232MLE/833 is an industry-standard RS-232 transceiver module designed to facilitate serial communication in a wide range of applications. This integrated circuit is specifically engineered to convert signals between RS-232 and TTL/CMOS levels, ensuring compatibility between devices that operate at different voltage standards.

Key Features

  • Dual Driver/Receiver Configuration: The MAX232MLE/833 includes two drivers and two receivers, providing the flexibility needed for full-duplex communication.
  • Electrostatic Discharge (ESD) Protection: Maxim Integrated recognizes the importance of device longevity and reliability. The MAX232MLE/833 comes with built-in ESD protection, safeguarding the device against static electricity and other transient voltage spikes.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with a low supply current, making it ideal for portable and power-sensitive applications.
  • Wide Supply Voltage Range: The device is versatile and can operate over a broad supply voltage range, accommodating various system requirements.
  • On-Chip Capacitors: The MAX232MLE/833 features integrated charge pump capacitors, reducing the external components required and simplifying circuit design.

Applications

The MAX232MLE/833 is suitable for a variety of applications that require reliable RS-232 communication. These include, but are not limited to:

  • Point-of-sale (POS) systems
  • Industrial control systems
  • Data acquisition equipment
  • Networking and telecommunications equipment
  • GPS receivers
  • Medical instruments

Quality and Reliability

Maxim Integrated is committed to delivering high-quality and reliable components. The MAX232MLE/833 is built to meet stringent industry standards, ensuring performance and durability in challenging environments. Whether it's for prototyping or mass production, this RS-232 transceiver is an excellent choice for designers looking to enhance serial communication in their electronic designs.

For more information, detailed specifications, and application notes, designers and engineers are encouraged to consult the MAX232MLE/833 datasheet available on Maxim Integrated's official website or through authorized distributors.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7594

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess