EN
  • EN
  • DE

MAX233CPE+

Part No MAX233CPE+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702622-MAX233CPE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX233CPE+ CAD Model

Description

Maxim Integrated MAX233CPE+ RS-232 Interface IC

The MAX233CPE+ from Maxim Integrated is a highly reliable and robust RS-232 Interface IC, designed to simplify the task of converting signals between RS-232 and TTL/CMOS levels. This interface IC is an essential component for applications requiring serial communication with peripheral devices such as modems, printers, and various types of microcontrollers and computers.

Key Features

  • No External Capacitors Required: The MAX233CPE+ integrates charge pump circuitry, eliminating the need for external capacitors, which reduces the component count and simplifies PCB layout.
  • Dual Driver/Receiver Pairs: It features two drivers and two receivers, making it suitable for full-duplex communication.
  • 5V Power Supply: This device operates from a single 5V power supply, making it compatible with standard TTL and CMOS levels.
  • High Data Rate: Supports data rates up to 120kbps, ensuring efficient communication for a variety of applications.
  • ESD Protection: The MAX233CPE+ provides enhanced Electrostatic Discharge (ESD) protection for the RS-232 I/O pins, safeguarding the device from static damage.

Applications

The MAX233CPE+ is versatile and can be used in a wide range of applications, including:

  • Industrial Control Systems
  • Point-of-Sale (POS) Terminals
  • Data Acquisition Systems
  • Medical Equipment
  • Networking and Telecommunications

Package and Quality

The device is offered in a 16-pin DIP (Dual In-line Package), which is easy to handle and suitable for through-hole mounting, contributing to its robustness and reliability. Additionally, the MAX233CPE+ meets stringent quality standards, ensuring consistent performance and longevity in demanding environments.

In summary, the Maxim Integrated MAX233CPE+ RS-232 Interface IC is a compact, highly integrated solution for serial communication that combines ease of use with high performance. Its ability to operate without external capacitors, coupled with its ESD protection, makes it an excellent choice for designers looking to create reliable and efficient systems with serial interfaces.

You May Also Be Interested in

Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
Lowest to $8.1208

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess