The MAX2410EEI from Maxim Integrated is a versatile RF integrated circuit designed to cater to the demanding needs of modern wireless communication systems. This high-performance component is capable of functioning as a receiver, transmitter, or transceiver, making it an ideal choice for a wide range of applications, including but not limited to mobile communications, wireless networking, and RF-enabled industrial devices.
Key Features
- Frequency Range: The MAX2410EEI operates over a broad frequency range, providing flexibility for use in various RF applications.
- Low Power Consumption: Designed with power efficiency in mind, it ensures longer battery life for portable devices.
- High Integration: It combines multiple RF functions into a single IC, reducing the need for additional components and simplifying design.
- Small Form Factor: The compact size of the MAX2410EEI makes it suitable for space-constrained applications.
Product Specifications
Parameter
Value
Part Number
MAX2410EEI
Manufacturer
Maxim Integrated
Package / Case
SSOP-28
Operating Temperature
-40°C to +85°C
Supply Voltage
2.7V to 5.5V
Applications
The MAX2410EEI is suitable for a variety of applications, including:
- Wireless Local Area Networks (WLAN)
- Bluetooth systems
- Wireless data communication
- RFID readers
- IoT devices
Design and Development Support
Maxim Integrated provides comprehensive design and development support for the MAX2410EEI, including detailed datasheets, application notes, and reference designs to facilitate rapid prototyping and integration into end-user products.
With its robust feature set and Maxim Integrated's commitment to quality, the MAX2410EEI stands out as a reliable and efficient solution for any RF communication requirement.