EN
  • EN
  • DE

MAX2424EAI

Part No MAX2424EAI
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 900MHZ IMAGE-REJECT RECEIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Transceiver
Number of Drivers/Receivers 1/1
Duplex Full
Voltage - Supply 2.7V ~ 4.8V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Standard Package 76 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 630039-MAX2424EAI
Ultra Librarian 3D Model Ultra Librarian MAX2424EAI CAD Model

Description

Maxim Integrated MAX2424EAI Overview

The MAX2424EAI from Maxim Integrated is a versatile and powerful RF transceiver designed to provide a high-performance solution for wireless communication applications. This integrated circuit (IC) is engineered to operate within the 2.7V to 3.6V supply voltage range, making it suitable for battery-powered devices and portable electronics where power efficiency is critical.

Key Features

  • Frequency Range: The MAX2424EAI operates in the 400MHz to 500MHz frequency range, making it ideal for a variety of applications including industrial, scientific, and medical (ISM) band operations.
  • Integrated VCO: It comes with an integrated voltage-controlled oscillator (VCO) that simplifies design and reduces external component count.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX2424EAI features a low current consumption, which extends the battery life of portable devices.
  • Programmable Output Power: The output power of the transceiver is programmable, allowing for flexibility in range and power management according to specific application needs.
  • Flexible Interface: It offers a serial interface for programming, which provides ease of use and adaptability to various microcontroller interfaces.

Applications

The MAX2424EAI is suitable for a wide range of applications, including but not limited to:

  • Wireless data communication
  • Remote control systems
  • Home automation
  • Telemetry and RFID systems
  • Security and alarm systems

Package and Quality

Maxim Integrated packages the MAX2424EAI in a 28-pin SSOP (Shrink Small Outline Package), which offers a compact footprint for space-constrained applications. The device is also RoHS compliant, ensuring adherence to strict environmental standards.

Conclusion

The MAX2424EAI RF transceiver from Maxim Integrated represents a blend of performance, efficiency, and flexibility. Its comprehensive feature set, coupled with its ease of integration, makes it an excellent choice for designers looking to implement reliable wireless communication in their products. With Maxim Integrated's reputation for quality, the MAX2424EAI stands as a robust solution for a multitude of RF applications.

You May Also Be Interested in

Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess