EN
  • EN
  • DE

MAX2442

Part No MAX2442
Manufacturer Maxim Integrated
Description 900MHz Image-Reject Receivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212737-MAX2442
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2442 CAD Model

Description

Maxim Integrated's MAX2442: High-Performance, Low-Noise Amplifier

The MAX2442 from Maxim Integrated is a cutting-edge, low-noise amplifier (LNA) designed to deliver exceptional performance in a wide range of RF and microwave applications. With its high linearity and low noise figure, the MAX2442 is an ideal choice for demanding systems such as wireless infrastructure, satellite communications, and high-frequency radios.

Key Features

  • Frequency Range: The MAX2442 operates over a broad frequency range, making it highly versatile for use in multiple applications.
  • Low Noise Figure: Engineered for optimal signal clarity, the LNA boasts a remarkably low noise figure, which improves the overall sensitivity and performance of RF receiver systems.
  • High Gain: It offers a high gain that can be adjusted through external components, allowing for flexible integration into various circuit designs.
  • Power Efficiency: Designed with power conservation in mind, the MAX2442 maintains its performance while keeping power consumption to a minimum.
  • Durability: The device is built to withstand the rigors of industrial environments, ensuring reliable operation over a wide temperature range.
  • Small Footprint: The compact size of the MAX2442 makes it an excellent choice for space-constrained applications, without compromising on performance.

Applications

The MAX2442 is suited for a variety of applications, including but not limited to:

  • Wireless base stations
  • Global Positioning System (GPS) receivers
  • Wireless local loop systems
  • Point-to-point microwave links
  • Other high-frequency communication systems

This LNA is designed to be easy to integrate into existing designs, thanks to its simple interface and the availability of comprehensive technical documentation. Maxim Integrated provides detailed application notes and reference designs to facilitate the use of the MAX2442 in a wide range of scenarios.

With its combination of performance, efficiency, and versatility, the MAX2442 is a top choice for engineers and designers looking to enhance the capabilities of their RF and microwave systems. Maxim Integrated's commitment to quality ensures that the MAX2442 will deliver reliable and consistent performance for your application needs.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.9686 $57.9372
5+ $23.7699 $118.8495
8+ $23.0261 $184.2088
11+ $22.2834 $245.1174
14+ $21.5408 $301.5712
18+ $19.3128 $347.6304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess