EN
  • EN
  • DE

TC4432VPA

Part No TC4432VPA
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRV HI-SIDE/LO-SIDE 8DIP / High-Side or Low-Side Gate Driver IC Non-Inverting 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration High-Side or Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Voltage - Supply 4.5V ~ 30V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Non-Inverting
Rise / Fall Time (Typ) 25ns, 33ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number TC4432
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 60
Win Source Part Number 1323549-TC4432VPA
Ultra Librarian 3D Model Ultra Librarian TC4432VPA CAD Model

Description

TC4432VPA - High-Speed MOSFET Drivers from Microchip Technology

The TC4432VPA is a robust, high-speed MOSFET driver designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This powerful driver is engineered to convert TTL or CMOS input logic levels to a high-current drive signal for MOSFETs and IGBTs, making it an ideal choice for a wide range of power applications.

Key Features:

  • High Peak Output Current: The device can deliver up to 1.5A of peak output current, providing the necessary drive for even the most demanding MOSFET gates.
  • Wide Operating Range: With an input supply voltage range of 4.5V to 18V, the TC4432VPA is versatile and can accommodate various power systems.
  • Fast Rise and Fall Times: Its impressive rise and fall times of 30ns and 25ns respectively, ensure quick switching, reducing power loss and improving efficiency.
  • Latch-Up Protected: The driver includes latch-up protection up to 1.5A, which enhances the reliability and robustness of the application.
  • Low Supply Current: It features a low supply current with logic supply pin (VDD) separate from the main supply, allowing for efficient power management.

Applications:

The TC4432VPA is suitable for a multitude of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Motor Controllers
  • Pulse Transformer Driver
  • Line Drivers

Product Specifications:

The TC4432VPA comes in a 8-pin PDIP package, offering a convenient solution for PCB layouts. Its extended temperature range from -40°C to +125°C ensures performance in extreme conditions. The device's high ESD protection and noise immunity make it a reliable choice for sensitive applications where precision is key.

Overall, the TC4432VPA from Microchip Technology stands out as a high-performance, efficient, and reliable driver for power MOSFETs and IGBTs, suitable for a wide array of industrial, automotive, and consumer applications.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess