EN
  • EN
  • DE

UC2854ADWTR

Part No UC2854ADWTR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Mode Average Current
Frequency - Switching 200kHz
Current - Startup 250μA
Supply Voltage - Operating 10 V to 20 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1115410-UC2854ADWTR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UC2854ADWTR CAD Model

Description

Product Overview: Texas Instruments UC2854ADWTR

The UC2854ADWTR from Texas Instruments is a sophisticated power management integrated circuit designed to enhance the performance and efficiency of power supply systems. This advanced high-power factor preregulator is engineered to facilitate the construction of power supplies that meet stringent power factor requirements. It is particularly suitable for applications such as off-line power supplies, power conditioning, and power systems that require low THD (Total Harmonic Distortion).

Constructed with advanced bipolar CMOS technology, the UC2854ADWTR offers a range of features that improve the functionality and reliability of power supply designs. It incorporates a fixed-frequency average current mode control technique, which ensures stable and efficient operation across a wide range of input voltages and output loads. This technique also contributes to the reduction of input current distortion, thus enhancing the power factor of the power supply.

The device is housed in a surface-mount, 16-pin SOIC (Small Outline Integrated Circuit) package, making it compact and suitable for space-constrained applications. Its wide operating temperature range ensures reliability and performance even in harsh environmental conditions.

Key features of the UC2854ADWTR include:

  • High Power Factor and Low THD across a wide load range.
  • Programmable output power limiting.
  • Low startup and operating current, increasing the overall efficiency of the system.
  • Reduced ripple and noise on the output, thanks to its fixed-frequency control.
  • Enhanced control of the pre-regulator for precise power delivery.
  • Improved safety features such as under-voltage lockout with hysteresis and over-temperature protection.

With its advanced control features and efficient operation, the UC2854ADWTR is an ideal choice for designers looking to develop power supplies that not only meet but exceed energy-saving standards and regulations. Whether you're working on a new design or upgrading an existing power supply, the UC2854ADWTR provides a reliable and high-performance solution that can help minimize power loss and optimize energy usage.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
IC PFC CONTROLLER CCM 14DSO
Lowest to $1.1143
Infineon Technologies
Quasi-Resonant PWM Controller
Lowest to $1.3713
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $1.2613
Infineon Technologies
IC PFC CONTROLLER 8DIP
Lowest to $1.3813
Infineon Technologies
IC PFC CTRLR CCM 8DSO
Lowest to $0.1367
Infineon Technologies
IC PFC CTRLR AVERAGE CURR DSO16
Need more? Email Us
Infineon Technologies
IC PFC CONTROLLER CCM 8DIP
Lowest to $1.5640
Infineon Technologies
IC PFC CONTROLLER 8DSO
Lowest to $1.2285

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5940 $52.7820
7+ $14.4361 $101.0527
11+ $13.9850 $153.8350
15+ $13.5339 $203.0085
20+ $13.0828 $261.6560
26+ $11.7294 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,690 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess