EN
  • EN
  • DE

MAX2504AELM

Part No MAX2504AELM
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702670-MAX2504AELM
Series MAX series
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX2504AELM CAD Model

Description

Maxim Integrated MAX2504AELM Product Overview

The MAX2504AELM from Maxim Integrated is a state-of-the-art, high-performance component designed for mobile and wireless applications. This compact, low-power device is engineered to provide superior functionality in a variety of systems, making it an ideal solution for designers looking to enhance their products with advanced features while maintaining efficiency.

Key Features

  • High Integration: The MAX2504AELM integrates multiple functions into a single chip, reducing the need for external components and saving valuable board space.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this device operates with minimal power draw, extending battery life in portable devices.
  • Advanced Technology: Utilizing Maxim Integrated's cutting-edge technology, the MAX2504AELM offers robust performance and reliability, ensuring smooth operation in demanding environments.
  • Compact Form Factor: The small package size makes it suitable for the increasingly compact electronics, allowing for sleeker and more lightweight designs.

Applications

The versatility of the MAX2504AELM makes it a perfect fit for a broad range of applications, including:

  • Smartphones and Tablets
  • Wireless Communication Modules
  • Portable Media Players
  • GPS Devices
  • Wearable Technology

Technical Specifications

With a focus on performance and miniaturization, the MAX2504AELM boasts specifications that meet the demands of modern electronic devices:

  • Voltage Range: Optimized for operation across various voltage levels.
  • Temperature Range: Capable of operating under a wide temperature range, ensuring reliability in different environmental conditions.
  • Package: Available in a lead-free package that is RoHS compliant, reflecting Maxim Integrated's commitment to environmental sustainability.

In conclusion, the MAX2504AELM from Maxim Integrated is a powerful component that combines efficiency, advanced technology, and a compact design to provide a comprehensive solution for today's high-tech applications. Its integration capabilities and low power consumption make it an attractive option for any design engineer looking to push the boundaries of what's possible in portable and wireless devices.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0654 $64.5232
18+ $6.6182 $119.1276
28+ $6.4114 $179.5192
38+ $6.2035 $235.7330
49+ $5.9968 $293.8432
65+ $5.3765 $349.4725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess