EN
  • EN
  • DE

MAX250ESD+T

Part No MAX250ESD+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RS-232 DRVR RX 5V 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 600mV
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1067028-MAX250ESD+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX250ESD+T CAD Model

Description

Maxim Integrated MAX250ESD+T - Robust Isolated RS-485/RS-422 Transceiver

The MAX250ESD+T from Maxim Integrated is a top-tier isolated RS-485/RS-422 transceiver designed to provide reliable communication in industrial and networked systems. This component ensures robust data transmission over long distances and in electrically noisy environments. Its isolation feature is particularly critical in protecting against ground loops and common-mode voltage variations that are common in industrial settings.

With its integrated isolation, the MAX250ESD+T offers a significant advantage in terms of signal integrity and system reliability. The transceiver is capable of reaching data rates up to 10Mbps, making it suitable for high-speed applications that require fast and accurate data transfer. Additionally, the device supports full-duplex communication, allowing for simultaneous transmission and reception of data signals.

Key Features:

  • Integrated Isolation: Provides 2500V RMS (60s) of galvanic isolation between the bus-line transceiver and the logic-level interface. This feature is essential for protecting the logic side from high voltage spikes and surges on the communication bus.
  • High Data Rates: Capable of data transmission speeds up to 10Mbps, catering to applications that demand fast and efficient communication.
  • Full-Duplex Communication: The MAX250ESD+T supports full-duplex operation, making it versatile for a range of communication protocols and network architectures.
  • Extended Temperature Range: This device is operational over a wide temperature range from -40°C to +85°C, ensuring reliable performance in harsh environmental conditions.
  • Electrostatic Discharge (ESD) Protection: The transceiver is designed to withstand ESD events, enhancing the durability and longevity of the product in industrial applications.
  • Industry Standard Footprint: The MAX250ESD+T comes in a standard SOIC package, making it easy to integrate into existing designs without the need for significant PCB changes.

In summary, the Maxim Integrated MAX250ESD+T is a robust isolated RS-485/RS-422 transceiver that provides secure and reliable data communication in industrial environments. Its built-in isolation, high-speed capabilities, and ESD protection make it an ideal choice for engineers looking to enhance the performance and safety of their communication systems.

You May Also Be Interested in

IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1448 $60.7240
12+ $9.9653 $119.5836
18+ $9.6535 $173.7630
25+ $9.3416 $233.5400
32+ $9.0309 $288.9888
43+ $8.0966 $348.1538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess