EN
  • EN
  • DE

MAX2547ELM+T

Part No MAX2547ELM+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 210029-MAX2547ELM+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2547ELM+T CAD Model

Description

The MAX2547ELM+T from Maxim Integrated is a cutting-edge, highly integrated RF transceiver specifically designed for the 2.5G and 3G wireless communication market. This versatile component is ideal for multimode applications, supporting WCDMA, cdma2000, TD-SCDMA, and EDGE systems. Its unique architecture and advanced technology make it a perfect choice for portable devices where space is at a premium and power efficiency is essential.

Key Features

  • Frequency Range: The device operates in a wide frequency range, accommodating various global communication standards.
  • Low Power Consumption: The MAX2547ELM+T is designed to be energy-efficient, which helps extend battery life in mobile applications.
  • High Integration: This transceiver integrates multiple functions, including a receiver, transmitter, voltage-controlled oscillator (VCO), and synthesizer, reducing the need for external components and simplifying design.
  • Small Form Factor: It comes in a compact, 48-pin thin QFN package, making it suitable for space-constrained applications.
  • Performance: With its high linearity and low noise figure, the MAX2547ELM+T delivers exceptional RF performance, ensuring clear and reliable communication.

Applications

The MAX2547ELM+T transceiver is a versatile component that can be used in a variety of wireless communication devices, including:

  • Smartphones and Tablets
  • Wireless Modems and Hotspots
  • Wireless PC Cards
  • Embedded Wireless Modules

Design Support

Maxim Integrated provides comprehensive design support for the MAX2547ELM+T, including detailed datasheets, application notes, and reference designs. This support helps designers to rapidly integrate the transceiver into their products and bring them to market faster.

With its combination of performance, integration, and efficiency, the MAX2547ELM+T from Maxim Integrated stands out as a premier solution for next-generation wireless communication systems.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
EliteMT
Lowest to $3.4246
ESMT
Need more? Email Us
Coilcraft
Lowest to $1.5451
ESMT
Need more? Email Us
EliteMT
Lowest to $1.3456
EliteMT
Lowest to $1.3456
ESMT
Lowest to $0.9506
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1197 $64.9576
18+ $6.6620 $119.9160
27+ $6.4541 $174.2607
37+ $6.2462 $231.1094
48+ $6.0383 $289.8384
65+ $5.4135 $351.8775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess