The TA0885A is a SAW (Surface Acoustic Wave) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are widely used in RF (Radio Frequency) applications to selectively pass or reject signals within a specific frequency range. The TA0885A is designed to provide excellent signal filtering performance with low insertion loss and high attenuation, making it suitable for various wireless communication systems.
Applications
- Wireless Communication Systems
- RF Transceivers
- Remote Control Systems
- Telemetry Systems
- Wireless Security Systems
Features
- SAW (Surface Acoustic Wave) Filter
- Center Frequency: 885 MHz (Nominal, Verify in Datasheet)
- Low Insertion Loss
- High Attenuation
- Compact Size
- RoHS Compliant
Benefits
- Improved Signal Quality: Provides excellent signal filtering, reducing unwanted noise and interference.
- Enhanced System Performance: Low insertion loss minimizes signal degradation, improving overall system performance.
- Reduced Interference: High attenuation effectively rejects out-of-band signals, preventing interference with other systems.
- Compact Design: Small size allows for integration into space-constrained applications.
- Reliable Operation: SAW filters are known for their stable and reliable performance.
Additional Details
The TA0885A is a key component in wireless communication systems where precise signal filtering is required. Its characteristics, such as insertion loss and attenuation, are carefully designed to meet the specific requirements of the application. The filter's compact size makes it suitable for integration into small form-factor devices. SAW filters, in general, are passive devices that do not require external power, which simplifies system design and reduces power consumption. The TA0885A is often used in conjunction with other RF components, such as amplifiers and mixers, to create complete wireless communication solutions. Always refer to the official datasheet from TAI-SAW TECHNOLOGY CO., LTD. for complete specifications and performance characteristics.