EN
  • EN
  • DE
  • IT

MAX2550ETN+T

Part No MAX2550ETN+T
Manufacturer Maxim Integrated
Catalog RF Transceiver ICs
Description IC RF TXRX CELLULAR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type TxRx + MCU
RF Family/Standard Cellular
Protocol GSM, HSPA+, WCDMA
Frequency 1.92GHz to 1.98GHz
Sensitivity -120dBm
Serial Interfaces SPI
Supply Voltage - Operating 3.3V
Current - Receiving 105mA
Current - Transmitting 315mA
Temperature Range - Operating -40°C to 85°C
Dimension 56-WFQFN Exposed Pad
Win Source Part Number 1067036-MAX2550ETN+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2550ETN+T CAD Model

Description

Maxim Integrated MAX2550ETN+T: RF Transceiver for Femtocell Base Stations

The MAX2550ETN+T from Maxim Integrated is a high-performance, single-chip RF transceiver specifically designed for use in 3G and 4G femtocell base stations. This compact and power-efficient transceiver is an ideal solution for small cell applications, providing reliable communication and enhanced network coverage in residential or small business environments.

The MAX2550ETN+T operates in the frequency range of 400MHz to 2.0GHz, making it versatile for various cellular standards, including WCDMA, HSPA, and LTE. It integrates a complete RF-to-bits solution, which includes a dual receiver, a dual transmitter, and all the necessary synthesizers, mixers, filters, and power amplifiers. This level of integration significantly reduces the external component count, board space, and system complexity, resulting in a lower overall cost for the end product.

Key features of the MAX2550ETN+T include its excellent receiver sensitivity and dynamic range, which ensure robust signal reception even in conditions with high interference. The device also boasts high linearity in its transmitter section, which minimizes signal distortion and allows for efficient use of the radio spectrum. Additionally, the transceiver supports multiple-input multiple-output (MIMO) configurations, which is critical for achieving high data rates and improved signal quality in modern wireless communication systems.

The MAX2550ETN+T is available in a compact 56-pin thin QFN package, which is suitable for space-constrained applications. The device also features a digital interface that allows for easy configuration and control by the baseband processor. With its low power consumption, the MAX2550ETN+T helps to extend the operational lifetime of femtocell stations, which is particularly important in remote or battery-powered installations.

In summary, the Maxim Integrated MAX2550ETN+T RF transceiver is a sophisticated, highly integrated component that delivers the performance and features needed for the next generation of small cell base stations. Its combination of versatility, efficiency, and high functionality makes it an excellent choice for manufacturers looking to enhance their wireless infrastructure solutions.

You May Also Be Interested in

Texas Instruments
RF Transceiver Low-power Sub-1 GHz wireless transceiver
Lowest to $1.3068
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $33.3414
Microchip Technology
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $8.1493
Renesas Electronics America
IC RF TXRX+MCU BLE 60AQFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 56HVQFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $8.0436 $72.3924
20+ $6.5999 $131.9980
31+ $6.3930 $198.1830
42+ $6.1873 $259.8666
55+ $5.9816 $328.9880
73+ $5.3620 $391.4260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess