EN
  • EN
  • DE

MAX2611EUS

Part No MAX2611EUS
Manufacturer Maxim Integrated
Description DC-to-Microwave, Low-Noise Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212760-MAX2611EUS
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2611EUS CAD Model

Description

The MAX2611EUS from Maxim Integrated is a high-performance, low-noise amplifier (LNA) designed to provide optimal signal amplification for a variety of RF and IF applications. This LNA is engineered to deliver exceptional noise performance and high gain, making it an ideal choice for sensitive communication systems, GPS receivers, and other electronic devices that require clean signal amplification.

Key Features:

  • Frequency Range: The MAX2611EUS operates over a broad frequency range, making it versatile for multiple applications.
  • Low Noise Figure: With a low noise figure, this LNA minimizes additional noise in the signal path, ensuring a clearer signal and better overall performance.
  • High Gain: It provides a high gain level, which enhances the signal strength without significantly increasing noise.
  • Power Efficiency: The device is designed with power efficiency in mind, consuming minimal power and reducing the overall power requirements of the system it's integrated into.
  • Compact Form Factor: The MAX2611EUS comes in a small, surface-mount package, allowing for easy integration into space-constrained designs.

Applications:

  • Wireless and Satellite Communications
  • GPS Receivers
  • ISM Band Applications
  • Base Station Infrastructure
  • RF Front-End Modules

The MAX2611EUS from Maxim Integrated stands out for its combination of low noise figure, high gain, and wide frequency range, packaged in a compact, power-efficient design. Whether for commercial or industrial applications, this LNA is built to enhance the performance of your RF and IF systems, ensuring reliable and high-quality signal amplification.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the official Maxim Integrated website or contact their local Maxim Integrated distributor.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess