EN
  • EN
  • DE

MAX261500

Part No MAX261500
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Amplifiers
Manufacturer Maxim Integrated
Win Source Part Number 311427-MAX261500
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX261500 CAD Model

Description

Introducing the MAX261500 from Maxim Integrated

The MAX261500 is a cutting-edge, high-performance, silicon germanium (SiGe) passive mixer with an integrated local oscillator (LO) buffer amplifier. Designed for applications in the RF to IF down-conversion, this mixer is a perfect fit for wireless infrastructure, satellite communications, and broadband wireless access systems. Maxim Integrated's commitment to quality and innovation is evident in the MAX261500's design, which ensures minimal signal distortion and maximum integrity.

Key Features

  • Wide Frequency Range: The MAX261500 operates over a broad frequency range, supporting IF frequencies from 50MHz to 500MHz and RF frequencies from 600MHz to 4000MHz, making it highly versatile for various applications.
  • High Linearity: With an Input IP3 of 25.5dBm at 900MHz, this mixer maintains excellent linearity, which is crucial for maintaining signal fidelity in complex multi-signal environments.
  • Low Noise Figure: A low noise figure of 11.5dB at 900MHz ensures that signal degradation is minimized, preserving the quality of the received signal for further processing.
  • Integrated LO Buffer: The built-in LO buffer amplifier simplifies the design by reducing the number of external components required, saving space and cost while providing a high-performance solution.
  • High Isolation: The MAX261500 offers outstanding LO to RF isolation of 32dB and LO to IF isolation of 25dB, which helps to prevent signal leakage and crosstalk between different signal paths within the device.

Applications

  • Wireless Infrastructure (Base Stations, Repeaters)
  • Satellite Communications
  • Broadband Wireless Access Systems
  • Test and Measurement Equipment

The MAX261500 from Maxim Integrated is an exceptional choice for designers looking for a high-performance mixer that can handle a wide range of frequencies with great linearity and low noise. Its integrated LO buffer and high isolation characteristics make it an efficient and reliable component for sophisticated RF systems. Whether you are working on the latest wireless infrastructure technology or developing high-end communication equipment, the MAX261500 is engineered to meet the stringent requirements of modern RF and microwave applications.

You May Also Be Interested in

MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess