EN
  • EN
  • DE

UC2843ADR2G

Part No UC2843ADR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8.4 V to 30 V
Frequency - Switching 500kHz
Duty Cycle (Max) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 1115379-UC2843ADR2G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Clock & Timing, Sensing & Instrumentation, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian UC2843ADR2G CAD Model

Description

Product Overview: UC2843ADR2G by ON Semiconductor

The UC2843ADR2G, manufactured by ON Semiconductor, is a high-performance current mode pulse width modulator (PWM) controller integrated circuit designed for a wide range of power supply applications. This versatile component is particularly well-suited for off-line and DC-to-DC converter configurations, providing cost-effective solutions for systems requiring tight control and regulation of power.

Key Features

  • Adjustable Output Control: The UC2843ADR2G features an adjustable output range from 0 to 100%, allowing for precise control over the power supply's output voltage and current.
  • High-Frequency Operation: With an operating frequency up to 500 kHz, this PWM controller can be used in applications requiring high-frequency power conversion, which can result in smaller and more efficient power supplies.
  • Low Startup and Operating Current: The device's low startup current (typically 0.5 mA) and low operating current (typically 8.5 mA) minimize power losses and improve efficiency, making it ideal for power-sensitive applications.
  • Trimmed Oscillator for Precise Frequency Control: The oscillator frequency is trimmed to a tight tolerance, ensuring consistent and reliable operation across multiple devices and applications.
  • Automatic Feed Forward Compensation: This feature helps maintain stability and performance across varying input voltages and output load conditions.
  • Pulse-by-Pulse Current Limiting: Enhanced protection is provided through pulse-by-pulse current limiting, which guards the device and the power supply from overcurrent conditions.
  • Under-Voltage Lockout (UVLO): The UC2843ADR2G includes UVLO with hysteresis, preventing the device from operating at insufficient supply voltages, which could lead to unpredictable performance.

Applications

The UC2843ADR2G is ideal for a variety of applications where efficient power control is essential. Common applications include switch-mode power supplies (SMPS), DC-DC converters, battery chargers, power factor correction circuits, and LED drivers. Its robust design and comprehensive feature set make it a preferred choice for designers looking to implement a reliable power management solution.

Package and Availability

This PWM controller is available in a compact 8-pin SOIC package, providing a space-saving solution for PCB layouts. The UC2843ADR2G by ON Semiconductor is widely available through various electronics distributors, ensuring ease of procurement for both small-scale projects and large-volume production.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Texas Instruments
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
Lowest to $4.0465

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess