The TW9990-BATB-GR is a high-performance analog video decoder designed by Intersil. It is engineered to convert standard analog baseband television signals, including NTSC, PAL, and SECAM, into digital video formats. This decoder integrates several advanced features, such as a 3D comb filter for superior color separation and noise reduction, as well as automatic gain control (AGC) and automatic white balance (AWB) for optimal image quality under varying conditions.
Applications
- Automotive infotainment systems
- Surveillance cameras and digital video recorders (DVRs)
- Rear-view camera systems
- Portable media players
- Video capture cards
Features
- Multi-standard analog video decoding (NTSC, PAL, SECAM)
- 3D comb filter for enhanced color separation and noise reduction
- Automatic gain control (AGC) and automatic white balance (AWB)
- Adaptive contrast enhancement (ACE)
- 10-bit analog-to-digital converters (ADCs)
- YCbCr 4:2:2 output format
- I2C interface for control and configuration
- Low power consumption
Benefits
- Exceptional video quality: The 3D comb filter, AGC, AWB, and ACE features combine to deliver crisp, clear, and vibrant images.
- Robust performance: The decoder maintains stable and reliable operation even under challenging signal conditions.
- Versatile compatibility: Multi-standard support ensures compatibility with various video sources worldwide.
- Simplified design: Integrated features reduce the need for external components, saving board space and cost.
- Low power consumption: Suitable for battery-powered and energy-sensitive applications.
Additional Details
The TW9990-BATB-GR operates from a single 3.3V power supply. The adaptive contrast enhancement (ACE) feature dynamically adjusts the contrast of the image to improve visibility in both bright and dark areas. The 10-bit ADCs provide high-resolution conversion of the analog video signal, resulting in accurate color reproduction. The device is designed to meet the demanding requirements of automotive and surveillance applications. The I2C interface allows for easy configuration and control of various parameters, enabling fine-tuning of the video output.