EN
  • EN
  • DE

MAX2616ETA+

Part No MAX2616ETA+
Manufacturer Maxim Integrated
Description 40MHz to 4GHz Linear Broadband Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212761-MAX2616ETA+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2616ETA+ CAD Model

Description

The MAX2616ETA+ from Maxim Integrated is a high-performance, low-noise amplifier (LNA) designed to deliver superior signal amplification with minimal added noise. This compact, highly integrated device is ideal for a variety of applications, including wireless and broadband communications, satellite and terrestrial radio systems, and other RF signal processing tasks.

Key Features

  • Frequency Range: Designed to operate effectively over a broad frequency range, making it versatile for multiple applications.
  • Low Noise Figure: Boasts a very low noise figure, which ensures that signal integrity is maintained, and the signal-to-noise ratio is optimized.
  • High Gain: Provides a high level of gain, which amplifies weak signals without significant distortion.
  • Power Efficiency: Consumes minimal power, making it suitable for battery-powered devices or energy-sensitive applications.
  • Adjustable Current and Gain: Allows for flexibility in various applications, enabling customization to specific system requirements.
  • Small Package: Comes in a 6-pin thin SOT23 package, which is perfect for space-constrained designs.

Applications

The MAX2616ETA+ is versatile enough to be used in a range of applications. These include:

  • Wireless LANs and ISM band radios
  • Cellular base stations and repeaters
  • GPS receivers
  • RFID readers
  • Wireless meter reading

Technical Specifications

Some of the technical specifications of the MAX2616ETA+ include:

  • Supply Voltage Range: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • External Match: Can be matched to 50Ω over a broad frequency range

With its combination of low noise, high gain, and a wide frequency range, the MAX2616ETA+ is an excellent choice for designers looking for a reliable and efficient LNA solution. Maxim Integrated's commitment to quality ensures that this product will perform to the highest standards, making it a valuable component in any RF design.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,894 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess