EN
  • EN
  • DE

MAX2620EUA+

Part No MAX2620EUA+
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC RF OSC W/BUFFERED OUT 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose RF Oscillator
Frequency 10MHz to 1GHz
RF Type Cellular, WSM, NPCS
Secondary Attributes Buffered Outputs
Case / Package 8-uMAX
Win Source Part Number 021374-MAX2620EUA+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2620EUA+ CAD Model

Description

The MAX2620EUA+ from Maxim Integrated is a high-performance, integrated voltage-controlled oscillator (VCO) designed for use in a wide range of RF and wireless applications. This compact and efficient component is well-suited for portable and battery-powered devices due to its low power consumption and small size.

Key Features

  • Frequency Range: The MAX2620EUA+ operates over a wide frequency range of 10MHz to 1050MHz, making it incredibly versatile for various communication protocols and applications.
  • Integrated VCO: The device includes an on-chip oscillator, which simplifies the design process by reducing the number of external components required.
  • Low Phase Noise: It offers excellent phase noise performance, which is crucial for maintaining signal integrity in communication systems.
  • Single +2.7V to +5.5V Supply: The VCO can operate from a single supply voltage, accommodating a variety of power sources and making it easy to integrate into existing designs.
  • Adjustable Output Power: The output power of the MAX2620EUA+ is adjustable, providing flexibility in controlling the signal strength as needed for specific applications.

Applications

  • Wireless Communication Systems
  • Base Stations
  • Portable Radios
  • PLLs (Phase-Locked Loops)
  • Test Equipment

Package and Quality

The MAX2620EUA+ comes in a compact 8-pin µMAX package, which is ideal for space-constrained applications. Maxim Integrated ensures high-quality and reliability of the MAX2620EUA+, making it a preferred choice for designers looking for a dependable VCO solution.

Conclusion

Maxim Integrated's MAX2620EUA+ is a robust and reliable VCO that provides designers with a high-performance solution for a wide array of RF applications. Its wide frequency range, low phase noise, and ease of use make it an excellent choice for anyone looking to enhance their wireless communication systems.

You May Also Be Interested in

MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1719 $50.7504
39+ $2.6026 $101.5014
60+ $2.5212 $151.2720
82+ $2.4399 $200.0718
106+ $2.3586 $250.0116
142+ $2.1146 $300.2732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,430 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess