EN
  • EN
  • DE

MAX2624EUA+

Part No MAX2624EUA+
Manufacturer Maxim Integrated
Catalog VCOs (Voltage Controlled Oscillators)
Description IC SELF-CONTAINED VCO 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators)
Mfr Maxim Integrated
Series MAX2624
Package Tube
Product Status Active
Frequency Range 947 ~ 998MHz
Frequency - Center 972.5MHz
Voltage - Supply 2.7V ~ 5.5V
Tuning Voltage (VDC) 0.4 V ~ 2.4 V
2nd Harmonic, Typ (dBc) -27
Icc Max 11.5mA
Pushing (MHz/V) 0.28 (Typ)
Power (dBm) -3 ±3
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Size / Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height 0.043" (1.10mm)
Base Product Number MAX2624
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1007006-MAX2624EUA+
Ultra Librarian 3D Model Ultra Librarian MAX2624EUA+ CAD Model

Description

Maxim Integrated MAX2624EUA+ Voltage-Controlled Oscillator

The Maxim Integrated MAX2624EUA+ is a compact, high-performance, integrated voltage-controlled oscillator (VCO) designed for use in a wide range of RF and wireless applications. This device is part of Maxim’s commitment to providing innovative, high-quality solutions for signal generation across various frequencies.

Operating within the frequency range of 650MHz to 2.5GHz, the MAX2624EUA+ offers designers the flexibility to cover multiple bands with a single component. This makes it an ideal choice for applications such as base stations, local multipoint distribution services (LMDS), satellite communications, and other wireless systems.

Key Features:

  • Wide Frequency Range: The VCO operates over a broad frequency range from 650MHz to 2.5GHz, accommodating various communication standards and applications.
  • Low Phase Noise: With its low phase noise performance, the MAX2624EUA+ ensures a clean signal that is essential for high-quality RF transmission and reception.
  • Integrated Oscillator and Output Buffer: This integration reduces the need for additional components, simplifying design and saving space on the PCB.
  • Single +2.7V to +5.5V Supply: The device can operate from a single supply voltage, providing flexibility in power supply design and compatibility with existing systems.
  • Compact Package: Encased in an 8-pin µMAX package, the MAX2624EUA+ is designed for space-constrained applications.
  • Adjustable Output Power: The oscillator's output power can be adjusted through a control voltage, allowing for optimization based on specific system requirements.

Applications:

  • Wireless Communication Systems
  • Base Stations
  • Portable Radios
  • Local Multipoint Distribution Services (LMDS)
  • Satellite Communications

The MAX2624EUA+ is a testament to Maxim Integrated's expertise in developing RF components that meet the rigorous demands of modern wireless communication systems. With its wide frequency range, low phase noise, and compact form factor, this VCO stands out as a versatile and reliable choice for engineers looking to enhance their RF designs.

You May Also Be Interested in

Crystek Corporation
VCO 833.5MHZ 0.2-4.7V 12.7X12.7
Need more? Email Us
Crystek Corporation
VCO 2350MHZ 0.3-4.7V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 375MHZ 0.5-19V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 130MHZ 0-5V 7.62MM X 7.62MM
Need more? Email Us
Crystek Corporation
VCO 915MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 300MHZ 0-5V 12.7MMX12.7MM
Need more? Email Us
Analog Devices Inc.
VCO 4.4375/8.875GHZ 2-13V 5X5MM
Need more? Email Us
Crystek Corporation
VCO 2245MHZ 0-5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 1399.5MHZ 0.3-4.7V 12.7X12.7
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2265 $61.1325
12+ $10.0321 $120.3852
18+ $9.7186 $174.9348
25+ $9.4051 $235.1275
32+ $9.0916 $290.9312
43+ $8.1511 $350.4973
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess