EN
  • EN
  • DE

MAX2676EWT+T

Part No MAX2676EWT+T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description Low Noise Amplifier 6-Pin WLP T/R / IC AMP GPS 1575MHZ-1610MHZ 6WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tape and Reel
Frequency 1575MHz ~ 1610MHz
Gain 15dB
Noise Figure 0.75dB
RF Type GPS/GNSS
Supply Voltage (V) 1.6V ~ 3.6V
Supply Current 4.5mA
Test Frequency 1575.42MHz
Manufacturer Package 6-WFBGA, WLBGA
Supplier Device Package 6-WLP (1.27x0.87)
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 702740-MAX2676EWT+T
Series MAX series
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX2676
Introduction Date December 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX2676EWT+T CAD Model

Description

The MAX2676EWT+T is a compact, high-performance low-noise amplifier (LNA) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This LNA is specifically tailored for applications requiring a low noise figure and high gain, such as GPS and GLONASS satellite radio systems, ISM bands, and wireless communication devices.

Key Features

  • Frequency Range: The device operates within a broad frequency range, making it versatile for various RF applications.
  • Low Noise Figure: With its low noise figure, the MAX2676EWT+T ensures that the signal integrity is maintained, improving the sensitivity of the overall system.
  • High Gain: It offers a high gain level, which amplifies weak signals without significant distortion, crucial for maintaining the quality of the communication link.
  • Adjustable Current: The device allows for current adjustments, giving designers the flexibility to trade-off between performance and power consumption depending on the application requirements.
  • Integrated Bypass Switch: It includes an integrated bypass switch that enables the LNA to be bypassed when not in use, reducing power consumption.

Applications

The MAX2676EWT+T is suited for a variety of RF applications, including:

  • Global Positioning System (GPS) receivers
  • Global Navigation Satellite System (GLONASS) receivers
  • Industrial, Scientific, and Medical (ISM) band applications
  • Wireless communication devices

Package and Quality

The LNA is available in a 6-pin leadless package (3mm x 3mm TDFN), which is ideal for space-constrained designs. The MAX2676EWT+T is also provided in a tape and reel format, denoted by the '+T', facilitating automated manufacturing processes. Maxim Integrated is committed to high-quality standards, and this product is no exception, ensuring reliability and performance for critical applications.

With its combination of low noise, high gain, and flexible power management, the MAX2676EWT+T from Maxim Integrated stands out as an excellent choice for engineers looking to enhance the performance of their RF systems.

You May Also Be Interested in

NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750
M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5304 $58.7736
22+ $5.3580 $117.8760
34+ $5.1906 $176.4804
46+ $5.0231 $231.0626
60+ $4.8556 $291.3360
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,577 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess