EN
  • EN
  • DE

MAX2681EUT

Part No MAX2681EUT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702742-MAX2681EUT
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2681EUT CAD Model

Description

Maxim Integrated MAX2681EUT Low-Noise Amplifier

The MAX2681EUT from Maxim Integrated is a high-performance, low-noise amplifier (LNA) designed to offer exceptional signal amplification with minimal added noise. This makes it an ideal choice for a variety of RF and IF applications where signal integrity is critical. The device operates within a frequency range of 400MHz to 2500MHz, making it versatile for use in a wide array of wireless communication systems, including GPS, ISM bands, and satellite radio.

Encased in a compact, 6-pin SOT23 package, the MAX2681EUT is engineered to provide a low noise figure and high gain, which are essential for maintaining the quality of the received signal. It boasts a noise figure as low as 1.8dB and a gain of 15.5dB at 900MHz. This combination of features ensures that the LNA can amplify weak signals while keeping noise levels to a minimum, thus improving the overall signal-to-noise ratio (SNR) of the system.

The device is also characterized by its high linearity, with an input third-order intercept point (IIP3) of +2.5dBm. This attribute is particularly important in environments where multiple signals are present, as it helps to prevent intermodulation distortion that can degrade the performance of the communication system.

Power consumption is another critical aspect of the MAX2681EUT, which operates with a supply voltage range of 2.7V to 5.5V. It is optimized for low current consumption, drawing only 4.9mA of supply current, making it suitable for battery-powered applications where power efficiency is paramount.

The MAX2681EUT also features an integrated power-down function, which can be controlled via a logic-level input, allowing the LNA to be switched off when not in use to conserve energy further. This functionality is particularly useful in portable devices where extending battery life is essential.

Overall, the Maxim Integrated MAX2681EUT Low-Noise Amplifier is a robust and reliable component that offers superior performance for a range of RF applications. Its low noise figure, high gain, and low power consumption make it a highly effective solution for enhancing signal quality in communication systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3015 $52.8240
33+ $3.0926 $102.0558
51+ $2.9881 $152.3931
72+ $2.7792 $200.1024
94+ $2.6747 $251.4218
117+ $2.5702 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,707 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess