EN
  • EN
  • DE

MIC5335-PJYMT-TR

Part No MIC5335-PJYMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V/3V 6TMLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 6-TMLF® (1.6x1.6)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-UFDFN Exposed Pad, 6-TMLF®
Case / Package 6-TMLF® (1.6x1.6)
Family Name MIC5335
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-3596-1, 576-3596-2, MIC5335-PJYMT TR-ND, MIC5335PJYMTTR, MIC5335-PJYMT TR, MIC5335-PJYMTTR-ND, 1611-MIC5335-PJYMT-DKR-ND, 1611-MIC5335-PJYMT-DKR, 1611-MIC5335-PJYMT-DKRINACTIVE, 1611-MIC5335-PJYMT-CT, MIC5335-PJYMTTR, 576-3596-6
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884807-MIC5335-PJYMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC5335-PJYMT-TR CAD Model

Description

MIC5335-PJYMT-TR: High-Performance Dual LDO from Microchip Technology

The MIC5335-PJYMT-TR is a state-of-the-art dual linear low-dropout regulator (LDO) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance LDO is engineered to deliver a stable and clean power supply, making it an ideal choice for noise-sensitive applications.

Key Features

  • Output Voltage: The MIC5335-PJYMT-TR provides two independently regulated output voltages, which are highly accurate and can be adjusted to meet various application requirements.
  • High Output Current: This dual LDO is capable of delivering up to 150mA of output current for each channel, ensuring sufficient power for a wide range of devices.
  • Low Dropout Voltage: With its low dropout voltage design, the MIC5335-PJYMT-TR maintains regulation even when the supply voltage is very close to the output voltage, enhancing system efficiency.
  • Low Noise: The device features low output noise, making it suitable for RF and precision analog circuits that require a quiet power supply.
  • High PSRR: It boasts a high power supply rejection ratio (PSRR), minimizing variations in output voltage caused by fluctuations in the input voltage.
  • Thermal Shutdown: To ensure reliable operation and protection, the MIC5335-PJYMT-TR includes thermal shutdown functionality that prevents damage from overheating.
  • Current Limit Protection: The built-in current limit protection safeguards both the regulator and the downstream components from excessive current draw.

Applications

The MIC5335-PJYMT-TR is versatile and can be used in a variety of applications, including:

  • Portable electronics such as smartphones, tablets, and digital cameras
  • Wireless communication devices like GPS receivers and Bluetooth headsets
  • Medical devices that require precision and reliability
  • Audio and video equipment demanding clean power for high-quality output

Package and Availability

The MIC5335-PJYMT-TR is offered in a compact, 6-pin 2x2mm Thin DFN package, which is ideal for space-constrained applications. The product is available in tape and reel format, facilitating easy integration into automated manufacturing processes.

With its combination of performance, protection features, and compact size, the MIC5335-PJYMT-TR from Microchip Technology is an excellent choice for designers looking to enhance the power management capabilities of their next-generation electronic products.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9159 $59.5335
155+ $0.7516 $116.4980
240+ $0.7281 $174.7440
330+ $0.7046 $232.5180
425+ $0.6811 $289.4675
570+ $0.6107 $348.0990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess