EN
  • EN
  • DE

MAX2750EUA+

Part No MAX2750EUA+
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC OSC VOLT CNTRL 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose VCO
Frequency 2.4GHz to 2.5GHz
RF Type ISM
Secondary Attributes On-Chip Tank Circuit
Case / Package 8-uMAX
Win Source Part Number 137673-MAX2750EUA+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2750EUA+ CAD Model

Description

Maxim Integrated MAX2750EUA+ Voltage-Controlled Oscillator

The MAX2750EUA+ from Maxim Integrated is a high-performance, monolithic voltage-controlled oscillator (VCO) designed to deliver a low phase noise and wide tuning range, making it an ideal choice for a variety of communication systems. This compact and efficient VCO operates within a frequency range of 650MHz to 1050MHz, catering to the needs of applications such as wireless LANs, cable modems, and other RF communication devices.

Enclosed in a space-saving 8-pin µMAX package, the MAX2750EUA+ requires minimal external components to function, simplifying the design process and reducing the overall footprint on the PCB. Its integrated varactor and feedback capacitors provide a clean and stable frequency source, while the external inductor allows for easy frequency adjustment to suit specific application requirements.

One of the standout features of the MAX2750EUA+ is its excellent phase noise performance, which is critical for maintaining signal integrity in communication systems. The device boasts a phase noise of -116dBc/Hz at a 100kHz offset, ensuring a high-quality signal and reducing the risk of interference with other components within the system. Additionally, the VCO's wide tuning voltage range of 0.4V to 2.4V offers designers flexibility in system integration.

The MAX2750EUA+ also includes an on-chip buffer amplifier, which provides isolation between the oscillator core and the load, further improving phase noise performance and preventing load-pull effects. This feature allows for a consistent output signal regardless of variations in the connected load.

With its low power consumption and supply voltage of 2.7V to 5.5V, the MAX2750EUA+ is well-suited for battery-powered devices, contributing to longer operation times and reduced power costs. The device also includes an enable/disable function that allows users to power down the VCO when not in use, saving additional energy.

Whether you're designing a new RF system or upgrading an existing one, the Maxim Integrated MAX2750EUA+ offers a reliable and high-quality solution for your VCO needs, combining performance, versatility, and ease of use in a compact package.

You May Also Be Interested in

MACOM Technology Solutions
DIODE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER SURFACE MOUNT
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess