EN
  • EN
  • DE

MAX2750EUA-T

Part No MAX2750EUA-T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description Oscillator VCO 2400MHz to 2500MHz 3V 8-Pin uMAX SMD T/R / IC OSC VOLT CNTRL 8-UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Series MAX2750
Packaging Reel package
Function VCO
Frequency 2.4GHz ~ 2.5GHz
RF Type ISM
Secondary Attributes On-Chip Tank Circuit
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 785727-MAX2750EUA-T
Popularity Medium
Supply and Demand Status Limited
Introduction Date October 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX2750EUA-T CAD Model

Description

The MAX2750EUA-T is a high-performance, monolithic voltage-controlled oscillator (VCO) designed by Maxim Integrated. This compact and efficient component is specifically engineered to deliver a stable and precise frequency source for a variety of applications in the wireless communication sector.

Key Features

  • Frequency Range: The device operates over a wide frequency range, making it suitable for versatile applications such as base stations, wireless LANs, and other RF systems.
  • Low Phase Noise: With its low phase noise performance, the MAX2750EUA-T ensures high-quality signal transmission, which is critical for maintaining the integrity of communication links.
  • Integrated Varactor Diode: The inclusion of an integrated varactor diode allows for a compact design, reducing the need for external components and simplifying the overall circuit design.
  • Single +2.7V to +5.5V Supply: Operating on a single supply voltage range, the device provides design flexibility and can be easily integrated into systems with varying power requirements.
  • Adjustable Output Power: The oscillator's output power can be adjusted, providing designers with the ability to fine-tune the signal strength for optimal performance.
  • Temperature Stability: The VCO maintains stable performance across a wide temperature range, ensuring reliability in diverse operating conditions.

Applications

The MAX2750EUA-T is ideal for use in RF and microwave communication systems where a stable and precise VCO is required. Its applications span from consumer electronics to industrial wireless solutions, including:

  • Wireless LANs
  • Base stations for mobile communications
  • Portable radios
  • Other RF-enabled devices

Package and Availability

The MAX2750EUA-T comes in a compact 8-pin μMAX package, which is designed for space-constrained applications. This product is available in tape and reel form, denoted by the '-T' suffix, facilitating easy integration into automated manufacturing processes.

Conclusion

With its combination of wide frequency range, low phase noise, and temperature stability, the MAX2750EUA-T from Maxim Integrated is a robust solution for designers looking to enhance the performance and reliability of their wireless communication systems.

You May Also Be Interested in

MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
GEL PACK 100PCE ,QUAD FET AND PI
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
MMIC PHASE SHIFTER
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess