EN
  • EN
  • DE

MAX2769ETI+

Part No MAX2769ETI+
Manufacturer Maxim Integrated
Catalog RF Receivers
Description RF RECEIVER 1575.42MHZ 28TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Frequency 1575.42MHz
Applications GPS
Receiving Current 18mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage (V) 2.7V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Family Part Number MAX2769
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 702769-MAX2769ETI+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2769ETI+ CAD Model

Description

The MAX2769ETI+ from Maxim Integrated is a cutting-edge, universal, single-chip global navigation satellite system (GNSS) receiver designed to provide high performance and versatility for a wide range of applications. With its comprehensive frequency range, this receiver is capable of receiving signals from all global satellite navigation systems including GPS, GLONASS, Galileo, and Compass.

Features

  • High Integration: The device integrates a complete receiver chain, including a dual-input LNA and mixer, followed by the digitization of the IF signal, which simplifies the design and reduces external components.
  • Advanced Technology: Built on a low-IF architecture with a wide dynamic range ADC, the MAX2769ETI+ offers exceptional performance and flexibility, making it an ideal choice for high-precision GNSS applications.
  • Versatile Frequency Range: It is capable of handling L1/E1/B1, L2/E5b/B2, and L5/E5a frequencies, enabling it to support a variety of satellite signals and systems.
  • Programmable: The device features a fully programmable IF frequency and bandwidth through a 3-wire SPI interface, allowing for customization to specific system requirements.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX2769ETI+ operates with low power consumption without compromising performance.

Applications

  • Automotive Navigation Systems
  • Personal Navigation Devices (PNDs)
  • Mobile Phones and Tablets
  • Wearable Devices with GNSS Capabilities
  • Telematics and Asset Tracking Systems
  • Marine and Avionics Navigation Systems

The MAX2769ETI+ comes in a compact 28-pin TQFN package with an exposed pad, which aids in thermal management and saves board space. Its robust design ensures reliable performance even in the most demanding environments, making it the go-to solution for developers looking to integrate GNSS functionality into their products. With Maxim Integrated's commitment to quality, the MAX2769ETI+ stands as a testament to high-performance GNSS receiver technology.

You May Also Be Interested in

Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $1.6862
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us
Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.3657
Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612
GainSpan Corporation
GS1011M Series 2.4 - 2.497 GHz 18 dbm Wi-F Module w/ External Antenna (u.FL)
Lowest to $93.7398
Microchip Technology
802.11 b/g 2.4 GHz Wi-Fi Transceiver Module w/ u.Fl Antenna Connector
Need more? Email Us
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5602 $54.2408
9+ $11.1263 $100.1367
14+ $10.7786 $150.9004
20+ $10.4309 $208.6180
25+ $10.0832 $252.0800
34+ $9.0402 $307.3668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess