EN
  • EN
  • DE

MAX2842ETN+T

Part No MAX2842ETN+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 210120-MAX2842ETN+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2842ETN+T CAD Model

Description

Product Overview: MAX2842ETN+T

The MAX2842ETN+T from Maxim Integrated is a high-performance, single-chip RF transceiver specifically designed for the demanding requirements of the 2.4 GHz Industrial, Scientific, and Medical (ISM) band applications. This advanced device is ideal for a wide range of applications including wireless LANs, home automation, sensor networks, and other radio systems that require low power consumption and high integration.

Key Features

  • Integrated RF Transceiver: The MAX2842ETN+T combines both the transmitter and receiver functions into a single chip, streamlining design and reducing the overall footprint of the RF section in the end product.
  • Frequency Range: It operates in the 2.4 GHz ISM band, making it suitable for various international markets and ensuring compatibility with a wide range of devices and standards.
  • Low Power Consumption: Designed with power efficiency in mind, this transceiver is ideal for battery-powered applications where extended operation time is critical.
  • High Integration: With an integrated voltage-controlled oscillator (VCO), phase-locked loop (PLL), and loop filter, the MAX2842ETN+T reduces the need for external components, simplifying the design process and saving board space.
  • Advanced Modulation Support: The device supports advanced modulation schemes, enabling robust and efficient wireless communication.
  • Package Type: It is available in a compact 56-pin TQFN package, which is well-suited for space-constrained applications.

Applications

The versatility of the MAX2842ETN+T makes it a perfect choice for a variety of applications that require reliable and efficient wireless communication. Its high level of integration and low power operation are particularly beneficial for:

  • Wireless LANs (802.11b/g/n)
  • Smart Home Devices
  • Internet of Things (IoT) Devices
  • Wireless Sensor Networks
  • Home Automation Systems

Designed by Maxim Integrated, a company known for its high-quality and innovative integrated circuits, the MAX2842ETN+T represents a blend of performance, efficiency, and ease of use, making it an excellent choice for your next 2.4 GHz wireless application.

You May Also Be Interested in

Shindengen
Lowest to $5.6838
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EliteMT
Lowest to $2.1853
ESMT
Need more? Email Us
EliteMT
Lowest to $3.4246
ESMT
Lowest to $1.2913
Omron
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1127 $96.2254
3+ $39.4767 $118.4301
5+ $38.2432 $191.2160
7+ $37.0097 $259.0679
9+ $35.7761 $321.9849
11+ $32.0755 $352.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,270 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess