EN
  • EN
  • DE

MAX2851ITK+

Part No MAX2851ITK+
Manufacturer Maxim Integrated
Catalog RF Transceiver ICs
Description IC RF TXRX CELLULAR 68TQFN / IC RF TxRx Only Cellular WiMAX 5GHz 68-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tube
Product Status Active
Type TxRx Only
RF Family/Standard Cellular
Protocol WiMAX
Modulation OFDM
Frequency 5GHz
Data Rate (Max) 54Mbps
Power - Output -3dBm
Sensitivity -
Memory Size -
Serial Interfaces SPI
Voltage - Supply 2.7V ~ 3.6V
Current - Receiving 144mA ~ 367mA
Current - Transmitting 248mA ~ 435mA
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 68-WFQFN Exposed Pad
Supplier Device Package 68-TQFN (10x10)
Base Product Number MAX2851
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 1354030-MAX2851ITK+
Ultra Librarian 3D Model Ultra Librarian MAX2851ITK+ CAD Model

Description

The MAX2851ITK+ is a highly integrated, 4-channel, phase-locked loop (PLL) based 2.4GHz to 2.5GHz RF transceiver designed by Maxim Integrated. This advanced product is engineered to facilitate robust and high-performance wireless communication for a variety of applications, including industrial, medical, and consumer electronics.

Key Features

  • Frequency Range: Operates in the 2.4GHz to 2.5GHz band, making it suitable for worldwide ISM band applications and high-speed data communications.
  • Integration: Combines a voltage-controlled oscillator (VCO), fractional-N frequency synthesizer, RF power amplifier (PA), low-noise amplifier (LNA), and receive/transmit mixer into a single package, reducing external component count and design complexity.
  • Data Rate: Supports high data rate transmissions, making it ideal for applications that require fast and reliable wireless data transfer.
  • Output Power: Offers programmable output power, allowing for optimized power consumption and range based on specific application requirements.
  • Modulation Support: Capable of multiple modulation schemes, providing flexibility for various communication protocols.
  • Low Power Consumption: Designed with power-saving features to extend battery life in portable devices.
  • Package: Available in a compact 68-pin thin QFN package (MAX2851ITK+), facilitating integration into space-constrained designs.

Applications

The MAX2851ITK+ is versatile and can be used in a range of applications, including:

  • Wireless local area networks (WLANs)
  • Wireless personal area networks (WPANs)
  • Home automation and smart energy systems
  • Wireless audio and video streaming
  • Industrial control and automation
  • Medical devices requiring wireless data transfer

With its high level of integration and performance, the MAX2851ITK+ from Maxim Integrated stands out as a top choice for designers looking to create efficient and powerful wireless communication systems. Its compact form factor, combined with a feature-rich design, makes it an excellent choice for next-generation wireless applications.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Espressif
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 62FBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU ISM>1GHZ 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1428 $55.7140
11+ $9.1429 $100.5719
17+ $8.8571 $150.5707
24+ $8.5714 $205.7136
31+ $8.2857 $256.8567
41+ $7.4286 $304.5726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 958 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess