EN
  • EN
  • DE

ATMEGA256RFR2-ZF

Part No ATMEGA256RFR2-ZF
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 64VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 64-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Microchip Technology
Package Tray
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol Zigbee®
Modulation DSSS, O-QPSK
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 3.5dBm
Sensitivity -100dBm
Memory Size 256kB Flash, 8kB EEPROM, 32kB SRAM
Serial Interfaces I2C, JTAG, SPI, USART
GPIO 35
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 5mA ~ 12.5mA
Current - Transmitting 8mA ~ 14.5mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ATMEGA256
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1342314-ATMEGA256RFR2-ZF
Ultra Librarian 3D Model Ultra Librarian ATMEGA256RFR2-ZF CAD Model

Description

Product Overview: ATMEGA256RFR2-ZF from Microchip Technology

The ATMEGA256RFR2-ZF is a cutting-edge microcontroller unit (MCU) that combines high-performance, low-power AVR 8-bit processing with an integrated 2.4GHz IEEE 802.15.4-compliant transceiver. Manufactured by Microchip Technology, this MCU is designed for wireless applications that require a combination of power efficiency, processing capability, and RF communication.

Key Features

  • Advanced RISC Architecture: The ATMEGA256RFR2-ZF boasts a powerful 8-bit AVR microcontroller that provides a perfect balance between power consumption and performance, supporting complex operations with minimal energy usage.
  • High Data Rate Wireless Connectivity: With its integrated 2.4GHz transceiver, this MCU is compliant with the IEEE 802.15.4 standard, making it ideal for ZigBee, RF4CE, and 6LoWPAN, and ensures reliable wireless communication with a data rate of up to 2Mbps.
  • Large Memory Capacity: It comes with 256KB of in-system self-programmable flash memory, 8KB RAM, and 4KB EEPROM, providing ample space for application code and data storage.
  • Low Power Consumption: The device features multiple power-saving modes, which enable the MCU to conserve energy when not in full operation, extending the battery life of the device it powers.
  • Robust Security: The ATMEGA256RFR2-ZF includes features like AES-128 cryptographic engine and true random number generator, which are essential for secure wireless communication.
  • Extensive Peripheral Set: It is equipped with a range of peripherals including timers, serial communication modules, and ADCs, providing developers with the flexibility to interface with various sensors and actuators.

Applications

This microcontroller is particularly well-suited for applications in the fields of home automation, industrial control, wireless sensor networks, and battery-operated devices. Its robust feature set also makes it an excellent choice for developing smart energy solutions, health care, and consumer electronics that require wireless capabilities.

Quality and Support

Microchip Technology is known for its commitment to quality and long-term support. The ATMEGA256RFR2-ZF is backed by Microchip's extensive technical support and documentation, ensuring that developers have access to the resources they need to bring their products to market successfully.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Espressif
"ESP32-C5-WROOM-1 AND ESP32-C5-W
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX+MCU
Lowest to $4.3985
Renesas Electronics America
IC RF TXRX+MCU BLE 100VFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7647 $55.0588
9+ $11.2942 $101.6478
14+ $10.9412 $153.1768
19+ $10.5883 $201.1777
25+ $10.2353 $255.8825
33+ $9.1765 $302.8245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess