The MAX15031ATE+ is a high-performance, high-voltage, step-down DC-DC converter designed by Maxim Integrated to deliver efficiency and reliability in a range of applications. This versatile component is capable of converting input voltages ranging from 6.5V to 76V down to output voltages as low as 0.8V, making it suitable for diverse industrial, automotive, and telecommunication systems.
Key Features
- Wide Input Voltage Range: 6.5V to 76V, accommodating a variety of power sources.
- Adjustable Output Voltage: From 0.8V up to 90% of the input voltage, providing flexibility for different circuit requirements.
- High Efficiency: Integrated MOSFETs ensure efficient power conversion, which is crucial for thermal management and energy saving.
- Thermal Protection: Over-temperature protection helps prevent damage from overheating, enhancing the product's longevity.
- Compact Package: The TQFN-EP (Exposed Pad) package allows for a compact design and efficient heat dissipation.
- Frequency Synchronization: Reduces RF interference by synchronizing the switching frequency to an external clock.
Applications
- Automotive Controllers
- Industrial Power Supplies
- Telecommunication Equipment
- Distributed Power Systems
- High-Voltage Battery-Powered Devices
Product Benefits
The MAX15031ATE+ enables designers to create compact, efficient, and reliable power management systems. Its ability to handle high input voltages with a wide range of output options provides the versatility needed for modern electronic systems. The integrated features such as thermal protection and frequency synchronization contribute to a robust design, minimizing the need for additional external components and simplifying the overall circuit design. Whether for automotive, industrial, or telecommunication applications, the MAX15031ATE+ is engineered to meet the stringent requirements of high-voltage power conversion.
Ordering Information
The MAX15031ATE+ is available for order in a 16-pin TQFN-EP package. For detailed specifications, sample requests, or to place an order, please visit Maxim Integrated's official website or contact an authorized distributor.