EN
  • EN
  • DE

LTC5540IUH#PBF

Part No LTC5540IUH#PBF
Manufacturer Linear Technology
Catalog RF Mixers
Description Up/Down Conv Mixer 3.3V 1.3GHz 20-Pin QFN EP Tube / IC MIXER 600MHZ-1.3GHZ DWN 20QFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube
RF Type GSM, LTE, W-CDMA
Frequency 600MHz ~ 1.3GHz
Number of Mixers 1
Gain 8dB
Noise Figure 10.4dB
Secondary Attributes Down Converter
Operating Supply Current 193mA
Operating Supply Voltage 3.1 V ~ 3.5 V
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN-EP (5x5)
Win Source Part Number 784206-LTC5540IUH#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC5540
Introduction Date November 25, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC5540IUH#PBF CAD Model

Description

Linear Technology LTC5540IUH#PBF RF Mixer

The LTC5540IUH#PBF is a high-performance, passive double-balanced mixer from Linear Technology, designed to provide exceptional RF performance for a wide variety of radio frequency applications. This active mixer is an ideal choice for frequency conversion in wireless systems, including point-to-point radios, test equipment, and radar systems, where high linearity, wide dynamic range, and low noise are critical.

Featuring a wide RF frequency range from 600MHz to 4GHz, the LTC5540IUH#PBF can handle a broad spectrum of signals, making it versatile for multiple RF applications. Its local oscillator (LO) frequency range also spans from 600MHz to 4GHz, providing flexibility in designing frequency plans. The intermediate frequency (IF) range of the device is DC to 1GHz, which accommodates a wide variety of modulation formats and signal bandwidths.

The LTC5540IUH#PBF boasts an impressive conversion gain of 2.4dB, which helps to maintain signal integrity by amplifying the RF signal without introducing significant noise. It also features a high input IP3 (third-order intercept point) of 24.4dBm at 900MHz, indicating excellent linearity and the ability to handle strong unwanted signals without distortion. This is essential for maintaining signal clarity in environments with high levels of interference.

The mixer operates with a single supply voltage from 3.3V to 5.25V, providing ease of integration into various system designs. It also includes an integrated LO buffer, which simplifies the LO drive requirement and reduces the need for external components. The LTC5540IUH#PBF comes in a compact, 16-lead QFN package that is RoHS compliant, making it suitable for space-constrained applications while adhering to environmental standards.

With its robust feature set and high-performance capabilities, the LTC5540IUH#PBF is an excellent choice for engineers looking to optimize their RF systems for superior signal integrity and reliability.

You May Also Be Interested in

MACOM Technology Solutions
MIXER,VERSAPAC
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE,DOUBLE BALANCED
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,DOUBLE BALANCED,CASCADED
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,SURFACE MOUNT
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
M1K
MACOM Technology Solutions
MIXER,DOUBLE BALANCED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.6209 $91.2418
3+ $37.4326 $112.2978
5+ $36.2628 $181.3140
6+ $35.0930 $210.5580
8+ $33.9233 $271.3864
10+ $30.4140 $304.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess