EN
  • EN
  • DE

MSWA-2-20+

Part No MSWA-2-20+
Manufacturer Mini-Circuits
Catalog RF Switches
Description IC RF SWITCH SPDT 2GHZ / RF Switch IC Cellular, PCN SPDT 50Ohm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
RF Type Cellular, PCN
Topology Absorptive
Circuit SPDT
Frequency Range 0Hz ~ 2GHz
Isolation 30dB
Insertion Loss 1.2dB
Test Frequency 2GHz
P1dB 29dBm
Impedance 50Ohm
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 886050-MSWA-2-20+
Ultra Librarian 3D Model Ultra Librarian MSWA-2-20+ CAD Model

Description

The 886050-MSWA-2-20+ is an RF switch designed for cellular and PCN applications manufactured by Mini-Circuits.

  • Frequency Range: 0Hz to 2GHz
  • Package: 1,000 pcs
  • Type: SPDT switch with absorptive topology
  • P1dB: 29dBm
  • Mounting: Surface Mount
  • Package: 8-SOIC
  • Status: Active

You May Also Be Interested in

M/A-Com Technology Solutions
DIODE,SWITCH,T/R,SI, / RF Switch IC General Purpose SP3T 50Ohm 844-004
Lowest to $90.6866
M/A-Com Technology Solutions
IC RF SWITCH SP4T 38GHZ CHIP
Lowest to $17.8866
Infineon Technologies
IC RF SWITCH SP10T 3.8GHZ TSNP26 / RF Switch IC GSM, LTE, W-CDMA SP10T 3.8 GHz 50Ohm PG-TSNP-26-2
Lowest to $1.7463
Skyworks Solutions Inc.
0.3 TO 5 GHZ 100 W SPDT SWITCH / RF Switch IC 3G/4G/5G, LTE SPDT 20-QFN (5x5)
Lowest to $11.9038
Infineon Technologies
IC RF SWITCH SP8T 3.8GHZ ATSLP14 / RF Switch IC SP8T 3.8 GHz 50Ohm ATSLP-14-4
Lowest to $0.7541
Analog Devices Inc.
IC RF SWITCH SPDT 50GHZ DIE
Lowest to $196.2407
Analog Devices Inc.
IC RF SWITCH SPDT 12GHZ 24QFN / RF Switch IC General Purpose SPDT 12 GHz 50Ohm 24-QFN (4x4)
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP8T 8GHZ 24QFN / RF Switch IC SP8T 8 GHz 50Ohm 24-QFN (4x4)
Lowest to $28.0499
Analog Devices Inc.
IC RF SWITCH SPDT 3.5GHZ 24LFCSP
Lowest to $54.4311

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4085 $58.2255
7+ $15.9249 $111.4743
10+ $15.4273 $154.2730
14+ $14.9296 $209.0144
18+ $14.4320 $259.7760
24+ $12.9390 $310.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 473 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess