EN
  • EN
  • DE

MAX2902V

Part No MAX2902V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702796-MAX2902V
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2902V CAD Model

Description

The MAX2902V from Maxim Integrated is a cutting-edge, high-performance, single-chip RF transmitter specifically designed for the ISM (Industrial, Scientific, and Medical) and SRD (Short Range Device) frequency bands. This versatile device is a perfect solution for a wide range of applications, including automatic meter reading, wireless sensors, home automation, and industrial control systems.

Key Features

  • Frequency Range: The MAX2902V operates in the 300MHz to 450MHz frequency range, providing flexibility for various regional standards and custom applications.
  • Output Power: This transmitter boasts an adjustable output power range up to +13dBm, allowing it to cater to different range requirements and regulatory limits.
  • Modulation: It supports FSK (Frequency Shift Keying) modulation, ensuring reliable data transmission with improved noise immunity.
  • Low Power Consumption: Designed for battery-powered devices, the MAX2902V offers an excellent power efficiency, which is critical for extending the operational lifespan of portable and remote applications.
  • Integration: The high level of integration minimizes the need for external components, simplifying design, reducing board space, and lowering system cost.
  • Programmable: With a SPI (Serial Peripheral Interface), the device parameters such as frequency, power, and modulation settings can be easily programmed, providing flexibility and control to the user.

Applications

The MAX2902V is ideal for a variety of wireless communication applications. Its robust feature set ensures that it can be used in:

  • Automatic Meter Reading (AMR)
  • Wireless Sensor Networks (WSN)
  • Home and Building Automation
  • Industrial Monitoring and Control Systems
  • Remote Keyless Entry (RKE) Systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX2902V is no exception. It is built to meet the stringent requirements of industrial and medical applications, ensuring consistent performance and longevity even in the harshest environments.

For more information, datasheets, and support resources, please visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess