EN
  • EN
  • DE

MAX3004EUP

Part No MAX3004EUP
Manufacturer Maxim Integrated
Description +1.2V to +5.5V, ±15kV ESD-Protected, 0.1UA, 35Mbps, 8-Channel Level Translators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212836-MAX3004EUP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3004EUP CAD Model

Description

Introducing the MAX3004EUP from Maxim Integrated

The MAX3004EUP is a high-performance, low-power, voltage-level translator from Maxim Integrated, designed to provide seamless translation between different logic levels. This versatile component is essential for applications where communication between devices operating at different voltage potentials is required. It is ideal for multi-voltage systems, interfacing with microcontrollers, and signal bridging in mixed-signal environments.

Key Features

  • Wide Voltage Range: The device supports a broad range of voltage levels, from 1.2V to 3.6V on the V<sub>CC side and 1.65V to 5.5V on the V<sub>L side. This flexibility allows it to accommodate various logic levels used in modern electronic systems.
  • Bidirectional Interface: The MAX3004EUP is capable of bidirectional voltage translation without the need for a direction control signal, simplifying the design and reducing the number of required GPIOs.
  • Low Quiescent Current: With its low quiescent current draw, this device is an excellent choice for power-sensitive applications, helping to extend battery life in portable devices.
  • High-Speed Operation: It supports high-speed signal propagation with minimal propagation delay, making it suitable for high-frequency communication protocols.
  • ESD Protection: The MAX3004EUP comes with integrated ESD protection, ensuring robustness and longevity in the face of electrostatic discharges.
  • Compact Packaging: The device is available in a space-saving 20-pin TSSOP package, which is beneficial for designs where board space is at a premium.

Applications

The MAX3004EUP is incredibly versatile and can be used in a wide array of applications including:

  • Mobile Devices
  • Consumer Electronics
  • Data Communication Systems
  • Computers and Peripherals
  • Industrial Control Interfaces

Maxim Integrated's commitment to quality ensures that the MAX3004EUP meets the highest standards of reliability and performance. Whether you are designing a new system or upgrading an existing one, the MAX3004EUP is an excellent choice for your level translation needs, providing a seamless bridge between devices operating at different logic levels.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5226 $57.1356
13+ $7.8135 $101.5755
20+ $7.5693 $151.3860
28+ $7.3251 $205.1028
36+ $7.0810 $254.9160
48+ $6.3484 $304.7232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess