EN
  • EN
  • DE

STPTIC-33H1H5

Part No STPTIC-33H1H5
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case WLCSP
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 756957-STPTIC-33H1H5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPTIC-33H1H5 CAD Model

Description

Product Overview: STPTIC-33H1H5

The STPTIC-33H1H5 is a cutting-edge electronic component manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is part of the STPTIC series, which is renowned for its high-performance tunable integrated capacitors (STPTIC). The STPTIC-33H1H5 is designed to meet the rigorous demands of modern RF circuits, providing exceptional tuning precision and reliability for a wide range of applications.

Key Features

  • High Q-Factor: The STPTIC-33H1H5 boasts a high quality factor at its operating frequencies, ensuring low insertion loss and high efficiency, which is crucial for RF applications.
  • Wide Tuning Range: With a broad tuning range, this device offers flexibility in adjusting the capacitance value, making it suitable for various applications such as impedance matching and filter tuning.
  • Low Power Consumption: Designed with power efficiency in mind, the STPTIC-33H1H5 consumes minimal power, which is essential for battery-operated devices.
  • High Linearity: The product features high linearity, which reduces distortion in signal processing and enhances overall performance in RF systems.
  • Compact Form Factor: The STPTIC-33H1H5 comes in a small package size, allowing for integration into space-constrained designs without compromising performance.

Applications

The STPTIC-33H1H5 is ideally suited for a variety of applications, including but not limited to:

  • Mobile devices (smartphones, tablets)
  • Wireless communication systems
  • Phase array antennas
  • RFID and IoT devices

Technical Specifications

The STPTIC-33H1H5 operates within a specified frequency range and is engineered to work under certain environmental conditions. Its specifications include:

  • Operating Frequency Range: Specified by STMicroelectronics
  • Temperature Range: Specified by STMicroelectronics
  • Package: Compact and robust packaging as per STMicroelectronics standards

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the STMicroelectronics website or contact their sales and technical support team.

You May Also Be Interested in

IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
International Rectifier
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Texas Instruments
Need more? Email Us
Coilcraft
Lowest to $0.1042
Maxim Integrated
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,183 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess