EN
  • EN
  • DE

MAX30101EFD+T

Part No MAX30101EFD+T
Manufacturer Maxim Integrated
Catalog Specialized Sensors
Description INTEGRATED OPTICAL SENSOR / Oximeter/Heart Rate Sensor I2C Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Specialized Sensors
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Sensor Type Oximeter/Heart Rate
Output Type I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Base Product Number MAX30101
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 702822-MAX30101EFD+T
Ultra Librarian 3D Model Ultra Librarian MAX30101EFD+T CAD Model

Description

Maxim Integrated MAX30101EFD+T: High-Sensitivity Pulse Oximeter and Heart-Rate Sensor

The MAX30101EFD+T from Maxim Integrated is a state-of-the-art pulse oximetry and heart rate detection integrated circuit that is designed to offer unparalleled performance for health monitoring applications. This compact, integrated module is ideal for fitness assistants, wearable devices, and medical monitoring equipment, providing accurate measurements of heart rate and blood oxygen saturation (SpO2) levels.

The MAX30101EFD+T utilizes an advanced optical sensing technology that combines three LEDs, one photodetector, and an analog front-end to measure the absorbance of pulsing blood through the skin. The device operates on the principle of photoplethysmography (PPG), where it emits light at specific wavelengths (red and infrared) and then measures the amount of light absorbed by the blood. This data is then used to calculate the user's heart rate and SpO2 levels.

Featuring a built-in proximity sensor, the MAX30101EFD+T can detect when the device is placed on the user's body, which helps in reducing power consumption by turning off the LED drivers when not in use. The module is designed to be power-efficient, making it an excellent choice for portable and battery-powered applications.

With its integrated temperature sensor, the MAX30101EFD+T can also provide temperature-compensated readings for improved accuracy. Its high signal-to-noise ratio and programmable sample rates and LED current allow for fine-tuning to suit various application requirements.

The MAX30101EFD+T comes in a small 14-pin optical module that is 5.6mm x 3.3mm x 1.55mm with a built-in cover glass for optimal and consistent optical performance. It communicates with the host microcontroller through an I2C-compatible interface, facilitating easy integration into existing systems.

Overall, the MAX30101EFD+T is a highly versatile and reliable choice for developers looking to incorporate vital sign monitoring into their products. Its precision, compact form factor, and low power consumption make it a leading solution in the field of biometric sensor technology.

You May Also Be Interested in

STMicroelectronics
SENSOR 3D ORIENT DETECT DIG OUT
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLTAG CLOSE LOOP 10MA
Lowest to $19.9399
Amphenol Advanced Sensors
SENSOR TURBIDITY PHOTOTRANSISTOR
Need more? Email Us
NXP / Nexperia
SENSOR TIRE PRESSURE RF
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT
Lowest to $3.5424
NXP / Nexperia
IC SENSOR MULTICHIP Z-AXIS 24QFN
Lowest to $7.8805
TT Electronics
SENSOR TUBE LIQUID SENSOR ANLG
Need more? Email Us
LEM
SENSOR DVL VOLTAGE CURRENT
Need more? Email Us
TT Electronics
SENSOR TUBE LIQUID SENSOR ANLG
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0892 $54.5352
14+ $7.4579 $104.4106
21+ $7.2248 $151.7208
29+ $6.9917 $202.7593
37+ $6.7587 $250.0719
50+ $6.0595 $302.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,270 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess