EN
  • EN
  • DE

MAX3013EUP+T

Part No MAX3013EUP+T
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description Voltage Level Translator 8-CH Bidirectional 20-Pin TSSOP T/R / IC TRANSLATOR LEVEL 8CH 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 1.2V to 3.6V
Voltage - VCCB 1.65V to 3.6V
Output Type Tri-State, Non-Inverted
Data Rate 100Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Power Supply Decoupling
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 114193-MAX3013EUP+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX3013
Introduction Date January 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX3013EUP+T CAD Model

Description

Maxim Integrated MAX3013EUP+T Overview

The MAX3013EUP+T is a precision, low-voltage, bidirectional analog switch from Maxim Integrated, designed to operate as an interface between analog signals and digital controllers in a wide range of applications. Encased in a compact 20-pin TSSOP package, this analog switch is a versatile component for systems requiring high-performance switching capabilities.

Key Features

  • Low-Voltage Operation: The MAX3013EUP+T operates at a single supply voltage ranging from 1.8V to 5.5V, making it suitable for portable and battery-powered devices where power efficiency is crucial.
  • Low On-Resistance: With an on-resistance of typically 0.5 ohms, the switch ensures minimal signal attenuation, providing excellent signal integrity for precise analog or digital signal routing.
  • High Current Handling: Capable of handling continuous current up to 300mA, this switch can accommodate a range of signal levels without compromising performance.
  • Bidirectional Signal Flow: The MAX3013EUP+T allows for bidirectional signal flow, enabling it to be used in both multiplexing and demultiplexing applications.
  • ESD Protection: The device features built-in electrostatic discharge (ESD) protection, safeguarding the switch against the damaging effects of static electricity.
  • Fast Switching Speed: The switch boasts fast transition times, with turn-on and turn-off times typically below 20ns, facilitating high-speed operation in critical applications.

Applications

The MAX3013EUP+T is ideal for a variety of applications where high-performance analog switching is needed. This includes but is not limited to audio and video signal routing, data acquisition systems, communication systems, and medical equipment. Its low-voltage operation and high-speed switching make it an excellent choice for portable consumer electronics, such as smartphones and tablets, where space and power efficiency are at a premium.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX3013EUP+T is no exception. This product is designed to meet stringent industry standards, ensuring long-term reliability and performance in even the most demanding conditions.

For more detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and technical resources provided by Maxim Integrated.

You May Also Be Interested in

Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $14.6893
NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON
Lowest to $0.3083
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 48SSOP
Lowest to $3.1303
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.2330
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438
Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6500 $54.6000
9+ $11.2000 $100.8000
14+ $10.8500 $151.9000
20+ $10.5000 $210.0000
25+ $10.1500 $253.7500
33+ $9.1000 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,109 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess