EN
  • EN
  • DE

MAX3030ECUE+

Part No MAX3030ECUE+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RS-422 TRANSMIT QUAD 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Data Rate 20Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 041371-MAX3030ECUE+
Ultra Librarian 3D Model Ultra Librarian MAX3030ECUE+ CAD Model

Description

Maxim Integrated's MAX3030ECUE+ Interface IC

The MAX3030ECUE+ from Maxim Integrated is a high-performance quad transmitter IC designed for RS-422 and RS-485 communication protocols. This interface IC is engineered to provide reliable, high-speed data transmission in industrial, network, and telecommunication applications. The MAX3030ECUE+ is an essential component for systems requiring robust and efficient serial communication over long distances or in electrically noisy environments.

With its wide operating voltage range of 3V to 3.6V, the MAX3030ECUE+ ensures compatibility with a variety of logic families. This feature allows the IC to be integrated into diverse systems without the need for additional level-shifting hardware. The device is capable of data rates up to 10Mbps, making it suitable for applications that demand fast data throughput.

The MAX3030ECUE+ offers differential output and input/output (I/O) lines that are protected against electrostatic discharge (ESD) up to ±15kV Human Body Model (HBM), ensuring robust performance and longevity in harsh environments. Additionally, the IC's fail-safe feature guarantees a logic-high receiver output when the receiver inputs are open, shorted, or idle, thereby enhancing the reliability of the communication system.

Designed in a compact 16-pin TSSOP package, the MAX3030ECUE+ saves valuable board space and is ideal for space-constrained applications. Its integrated thermal shutdown feature prevents damage from overheating, while the low-power shutdown mode significantly reduces power consumption when the device is not in active use.

Key features of the MAX3030ECUE+ include:

  • Quad RS-422/RS-485 Transmitters
  • 3.0V to 3.6V Supply Voltage Range
  • High-Speed Operation: Up to 10Mbps
  • ESD Protection: ±15kV HBM
  • Fail-Safe Receiver for Open, Shorted, or Idle Inputs
  • Thermal Shutdown Protection
  • Low-Power Shutdown Mode
  • Compact 16-Pin TSSOP Package

Whether it's for factory automation, process control, or networking equipment, the MAX3030ECUE+ provides a reliable and efficient solution for your high-speed serial communication needs. Maxim Integrated's commitment to quality and performance makes the MAX3030ECUE+ a smart choice for your next project.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess