EN
  • EN
  • DE

MAX303CSE+T

Part No MAX303CSE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Switch Circuit SPDT
On-State Resistance (Maximum) 35Ohm
Channel-to-Channel Matching (ΔRon) 500mOhm
Supply Voltage , Single (V+) 10V ~ 30V
Supply Voltage , Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Maximum) 150ns, 100ns
Charge Injection 10pC
Channel Capacitance (CS(off), CD(off)) 12pF, 12pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -90dB at 1MHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Family Part Number MAX303
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 702838-MAX303CSE+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX303CSE+T CAD Model

Description

Product Overview: MAX303CSE+T

The MAX303CSE+T is a high-performance, precision analog switch integrated circuit (IC) designed and manufactured by Maxim Integrated. This IC is part of Maxim's renowned MAX303 series, known for its reliability and efficiency in a wide range of applications. The MAX303CSE+T is specifically crafted to cater to the needs of systems requiring low on-resistance, high off-isolation, low crosstalk, and fast switching speeds.

Key Features

  • Low On-Resistance: With an on-resistance of typically 5 ohms, this analog switch ensures minimal signal attenuation, making it ideal for precision applications.
  • Single Supply Operation: The device can operate from a single supply voltage ranging from +5V to +30V or from dual supplies of ±4.5V to ±20V, providing flexibility in various system designs.
  • Fast Switching Speed: The MAX303CSE+T boasts a fast transition time, with tON typically at 175ns and tOFF typically at 145ns, ensuring quick response in critical applications.
  • High Off-Isolation: This switch features high off-isolation of -80dB at 1MHz, which minimizes signal leakage when the switch is in the off state.
  • Low Crosstalk: At -96dB at 1MHz, the crosstalk between channels is significantly low, preserving signal integrity across multiple signal paths.
  • High ESD Protection: The device offers excellent electrostatic discharge (ESD) protection, with Human Body Model (HBM) protection exceeding 2000V, safeguarding the IC from static damage.
  • Wide Operating Temperature Range: The MAX303CSE+T is designed to operate over an extended temperature range of -40°C to +85°C, suitable for industrial environments.

Applications

The MAX303CSE+T is versatile and can be used in various applications including:

  • Audio and Video Switching
  • Data Acquisition Systems
  • Communication Systems
  • Test Equipment
  • Sample and Hold Circuits
  • Battery Operated Systems

With its robust feature set, the MAX303CSE+T from Maxim Integrated stands out as an excellent choice for designers looking for a reliable analog switch that delivers high performance without compromising on signal quality. The device's industry-standard SOP (Small Outline Package) makes it easy to integrate into various circuit designs, ensuring a smooth implementation process for engineers.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess